Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics ICS873033AMLFT
ICS873033AMLFT
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK GENERATOR 8SOIC
Manufacturer:
Renesas Electronics
Datasheet:
ICS873033AMLFT Datasheet
History Price: Obsolete
In Stock: 44210
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ICS873033AMLFT Specification
Specification
Part No
ICS873033AMLFT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Generator
PLL
No
Input
CML, LVDS, LVPECL, SSTL
Output
ECL, LVPECL
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
Yes/Yes
Frequency - Max
3.2GHz
Divider/Multiplier
Yes/No
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
ICS873033AMLFT PDF Datasheet
ICS873033AMLFT Datasheet
Click and Download: ICS873033AMLFT Datasheet
ICS873033AMLFT Related Parts
ICS1523M
Renesas Electronics
IC CLOCK SYNTHESIZER 24SOIC
ICS1523MT
Renesas Electronics
IC CLOCK SYNTHESIZER 24SOIC
ICS1524AM
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1524AMLF
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1524AMLFT
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1524AMT
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1526G
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1526GT
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1527G-110
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1527G-110T
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1562BM-201
Renesas Electronics
IC CLK/FREQ SYNTH 16SOIC
ICS1562BM-201-4
Renesas Electronics
IC CLK/FREQ SYNTH 16SOIC
ICS873033AMLFT Compare Parts
ICS873033AMLFT vs ICS9FG1903AKLF
ICS873033AMLFT vs ICS97U877AKT
ICS873033AMLFT vs ICS97U877AK
ICS873033AMLFT vs ICS97U870AKT
ICS873033AMLFT vs ICS97U870AK
ICS873033AMLFT vs ICS951601AFLFT
ICS873033AMLFT vs ICS951601AFLF
ICS873033AMLFT vs ICS91857AGT
ICS873033AMLFT vs ICS91857AG
ICS873033AMLFT vs ICS91719BGLFT
ICS873033AMLFT vs ICS91719BGLF
ICS873033AMLFT vs ICS91719AGLFT
ICS873033AMLFT vs ICS91719AGLF
ICS873033AMLFT vs ICS9170B-02CS08LFT
ICS873033AMLFT vs ICS9170B-02CS08LF
ICS873033AMLFT vs ICS9170B-01CS08LFT
ICS873033AMLFT vs ICS9170B-01CS08LF
ICS873033AMLFT vs ICS9112AM-16
ICS873033AMLFT vs ICS87946AYI-147T
ICS873033AMLFT vs ICS87946AYI-147
ICS873033AMLFT vs ICS87931BYILFT
ICS873033AMLFT vs ICS87931BYILF
ICS873033AMLFT vs ICS874S02BMIT
ICS873033AMLFT vs ICS874S02BMI
ICS873033AMLFT vs ICS8733BY-01LFT
ICS873033AMLFT vs ICS8733BY-01LF
ICS873033AMLFT vs ICS87321AMI
ICS873033AMLFT vs ICS873039AM
ICS873033AMLFT vs ICS873034AGT
ICS873033AMLFT vs ICS873034AGLFT
ICS873033AMLFT vs ICS873034AGLF
ICS873033AMLFT vs ICS873034AG
ICS873033AMLFT vs ICS873033AMLF
ICS873033AMLFT vs ICS8725AY-01LF
ICS873033AMLFT vs ICS870931ARI-01T
ICS873033AMLFT vs ICS870931ARI-01
ICS873033AMLFT vs ICS870919BRI-01T
ICS873033AMLFT vs ICS870919BRI-01
ICS873033AMLFT vs ICS8701CYT
ICS873033AMLFT vs ICS8442AYLFT
Customer Reviews
4.95 out of 5.00 stars from 145 customer reviews from all over the world
Gabriela Mendes Neto
Brazil
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B