Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Video Processing
/ Renesas Electronics ICS660GIT
ICS660GIT
Obsolete
Linear - Video Processing
Description:
IC VIDEO CLOCK GENERATOR 16TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
ICS660GIT Datasheet
History Price: Obsolete
In Stock: 7320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ICS660GIT Specification
Specification
Part No
ICS660GIT
Category
Linear - Video Processing
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Generator
Applications
Consumer Video
Standards
NTSC, PAL
Control Interface
-
Voltage - Supply
3.0V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
ICS660GIT PDF Datasheet
ICS660GIT Datasheet
Click and Download: ICS660GIT Datasheet
ICS660GIT Related Parts
ICS2008BV
Renesas Electronics
IC VID TIME CODE RCVR/GEN 44PLCC
ICS2008BVLF
Renesas Electronics
IC VID TIME CODE RCVR/GEN 44PLCC
ICS2008BVLFT
Renesas Electronics
IC VID TIME CODE RCVR/GEN 44PLCC
ICS2008BVT
Renesas Electronics
IC VID TIME CODE RCVR/GEN 44PLCC
ICS660GI
Renesas Electronics
IC VIDEO CLOCK GENERATOR 16TSSOP
ICS662M-03
Renesas Electronics
IC VIDEO CLOCK GENERATOR 8SOIC
ICS662M-03T
Renesas Electronics
IC VIDEO CLOCK GENERATOR 8SOIC
ICS664G-01
Renesas Electronics
IC VIDEO CLOCK GENERATOR 16TSSOP
ICS664G-01T
Renesas Electronics
IC VIDEO CLOCK GENERATOR 16TSSOP
ICS664G-02
Renesas Electronics
IC VIDEO CLOCK GENERATOR 16TSSOP
ICS664G-02T
Renesas Electronics
IC VIDEO CLOCK GENERATOR 16TSSOP
ICS664G-03
Renesas Electronics
IC VIDEO CLOCK GENERATOR 16TSSOP
ICS660GIT Compare Parts
ICS660GIT vs ICS664GI-05LFT
ICS660GIT vs ICS664GI-05LF
ICS660GIT vs ICS664G-05LFT
ICS660GIT vs ICS664G-05LF
ICS660GIT vs ICS664G-03T
ICS660GIT vs ICS664G-03
ICS660GIT vs ICS664G-02T
ICS660GIT vs ICS664G-02
ICS660GIT vs ICS664G-01T
ICS660GIT vs ICS664G-01
ICS660GIT vs ICS662M-03T
ICS660GIT vs ICS662M-03
ICS660GIT vs ICS660GI
ICS660GIT vs ICS2008BVT
ICS660GIT vs ICS2008BVLFT
ICS660GIT vs ICS2008BVLF
ICS660GIT vs ICS2008BV
ICS660GIT vs ICS2008BY-10T
ICS660GIT vs ICS2008BY-10LFT
ICS660GIT vs ICS2008BY-10LF
ICS660GIT vs ICS2008BY-10
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!