Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics ICS511MIT
ICS511MIT
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK GENERATOR 8SOIC
Manufacturer:
Renesas Electronics
Datasheet:
ICS511MIT Datasheet
History Price: Obsolete
In Stock: 10640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ICS511MIT Specification
Specification
Part No
ICS511MIT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
LOCO
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Generator
PLL
Yes
Input
Clock, Crystal
Output
CMOS
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/No
Frequency - Max
160MHz
Divider/Multiplier
No/Yes
Voltage - Supply
3.135V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
ICS511MIT PDF Datasheet
ICS511MIT Datasheet
Click and Download: ICS511MIT Datasheet
ICS511MIT Related Parts
ICS1523M
Renesas Electronics
IC CLOCK SYNTHESIZER 24SOIC
ICS1523MT
Renesas Electronics
IC CLOCK SYNTHESIZER 24SOIC
ICS1524AM
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1524AMLF
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1524AMLFT
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1524AMT
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1526G
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1526GT
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1527G-110
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1527G-110T
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1562BM-201
Renesas Electronics
IC CLK/FREQ SYNTH 16SOIC
ICS1562BM-201-4
Renesas Electronics
IC CLK/FREQ SYNTH 16SOIC
ICS511MIT Compare Parts
ICS511MIT vs ICS9FG1903AKLF
ICS511MIT vs ICS97U877AKT
ICS511MIT vs ICS97U877AK
ICS511MIT vs ICS97U870AKT
ICS511MIT vs ICS97U870AK
ICS511MIT vs ICS951601AFLFT
ICS511MIT vs ICS951601AFLF
ICS511MIT vs ICS91857AGT
ICS511MIT vs ICS91857AG
ICS511MIT vs ICS91719BGLFT
ICS511MIT vs ICS91719BGLF
ICS511MIT vs ICS91719AGLFT
ICS511MIT vs ICS91719AGLF
ICS511MIT vs ICS9170B-02CS08LFT
ICS511MIT vs ICS9170B-02CS08LF
ICS511MIT vs ICS9170B-01CS08LFT
ICS511MIT vs ICS9170B-01CS08LF
ICS511MIT vs ICS9112AM-16
ICS511MIT vs ICS87946AYI-147T
ICS511MIT vs ICS87946AYI-147
ICS511MIT vs ICS87931BYILFT
ICS511MIT vs ICS87931BYILF
ICS511MIT vs ICS874S02BMIT
ICS511MIT vs ICS874S02BMI
ICS511MIT vs ICS8733BY-01LFT
ICS511MIT vs ICS8733BY-01LF
ICS511MIT vs ICS87321AMI
ICS511MIT vs ICS873039AM
ICS511MIT vs ICS873034AGT
ICS511MIT vs ICS873034AGLFT
ICS511MIT vs ICS873034AGLF
ICS511MIT vs ICS873034AG
ICS511MIT vs ICS873033AMLFT
ICS511MIT vs ICS873033AMLF
ICS511MIT vs ICS8725AY-01LF
ICS511MIT vs ICS870931ARI-01T
ICS511MIT vs ICS870931ARI-01
ICS511MIT vs ICS870919BRI-01T
ICS511MIT vs ICS870919BRI-01
ICS511MIT vs ICS8701CYT
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!