☰
ICS503MLFT
ICS503MLFT
Obsolete
Description:  IC CLOCK GENERATOR 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   ICS503MLFT Datasheet
History Price: Obsolete
In Stock: 7040
ICS503MLFT Specification
Specification
Part No
ICS503MLFT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
LOCO
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Generator
PLL
Yes
Input
Clock, Crystal
Output
CMOS
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/No
Frequency - Max
160MHz
Divider/Multiplier
No/Yes
Voltage - Supply
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
ICS503MLFT Related Parts
ICS1523M
ICS1523M
Renesas Electronics
IC CLOCK SYNTHESIZER 24SOIC
ICS1523MT
ICS1523MT
Renesas Electronics
IC CLOCK SYNTHESIZER 24SOIC
ICS1524AM
ICS1524AM
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1524AMLF
ICS1524AMLF
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1524AMLFT
ICS1524AMLFT
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1524AMT
ICS1524AMT
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1526G
ICS1526G
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1526GT
ICS1526GT
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1527G-110
ICS1527G-110
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1527G-110T
ICS1527G-110T
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1562BM-201
ICS1562BM-201
Renesas Electronics
IC CLK/FREQ SYNTH 16SOIC
ICS1562BM-201-4
ICS1562BM-201-4
Renesas Electronics
IC CLK/FREQ SYNTH 16SOIC
ICS503MLFT Compare Parts
  • ICS503MLFT vs ICS9FG1903AKLF
  • ICS503MLFT vs ICS97U877AKT
  • ICS503MLFT vs ICS97U877AK
  • ICS503MLFT vs ICS97U870AKT
  • ICS503MLFT vs ICS97U870AK
  • ICS503MLFT vs ICS951601AFLFT
  • ICS503MLFT vs ICS951601AFLF
  • ICS503MLFT vs ICS91857AGT
  • ICS503MLFT vs ICS91857AG
  • ICS503MLFT vs ICS91719BGLFT
  • ICS503MLFT vs ICS91719BGLF
  • ICS503MLFT vs ICS91719AGLFT
  • ICS503MLFT vs ICS91719AGLF
  • ICS503MLFT vs ICS9170B-02CS08LFT
  • ICS503MLFT vs ICS9170B-02CS08LF
  • ICS503MLFT vs ICS9170B-01CS08LFT
  • ICS503MLFT vs ICS9170B-01CS08LF
  • ICS503MLFT vs ICS9112AM-16
  • ICS503MLFT vs ICS87946AYI-147T
  • ICS503MLFT vs ICS87946AYI-147
  • ICS503MLFT vs ICS87931BYILFT
  • ICS503MLFT vs ICS87931BYILF
  • ICS503MLFT vs ICS874S02BMIT
  • ICS503MLFT vs ICS874S02BMI
  • ICS503MLFT vs ICS8733BY-01LFT
  • ICS503MLFT vs ICS8733BY-01LF
  • ICS503MLFT vs ICS87321AMI
  • ICS503MLFT vs ICS873039AM
  • ICS503MLFT vs ICS873034AGT
  • ICS503MLFT vs ICS873034AGLFT
  • ICS503MLFT vs ICS873034AGLF
  • ICS503MLFT vs ICS873034AG
  • ICS503MLFT vs ICS873033AMLFT
  • ICS503MLFT vs ICS873033AMLF
  • ICS503MLFT vs ICS8725AY-01LF
  • ICS503MLFT vs ICS870931ARI-01T
  • ICS503MLFT vs ICS870931ARI-01
  • ICS503MLFT vs ICS870919BRI-01T
  • ICS503MLFT vs ICS870919BRI-01
  • ICS503MLFT vs ICS8701CYT
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!