Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics ICS291PGIT
ICS291PGIT
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLK/FREQ SYNTH 20TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
ICS291PGIT Datasheet
History Price: Obsolete
In Stock: 34360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ICS291PGIT Specification
Specification
Part No
ICS291PGIT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
VersaClock
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock/Frequency Synthesizer
PLL
Yes with Bypass
Input
Clock, Crystal
Output
CMOS
Number of Circuits
1
Ratio - Input:Output
1:6
Differential - Input:Output
No/No
Frequency - Max
200MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
ICS291PGIT PDF Datasheet
ICS291PGIT Datasheet
Click and Download: ICS291PGIT Datasheet
ICS291PGIT Related Parts
ICS1523M
Renesas Electronics
IC CLOCK SYNTHESIZER 24SOIC
ICS1523MT
Renesas Electronics
IC CLOCK SYNTHESIZER 24SOIC
ICS1524AM
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1524AMLF
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1524AMLFT
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1524AMT
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1526G
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1526GT
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1527G-110
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1527G-110T
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1562BM-201
Renesas Electronics
IC CLK/FREQ SYNTH 16SOIC
ICS1562BM-201-4
Renesas Electronics
IC CLK/FREQ SYNTH 16SOIC
ICS291PGIT Compare Parts
ICS291PGIT vs ICS9FG1903AKLF
ICS291PGIT vs ICS97U877AKT
ICS291PGIT vs ICS97U877AK
ICS291PGIT vs ICS97U870AKT
ICS291PGIT vs ICS97U870AK
ICS291PGIT vs ICS951601AFLFT
ICS291PGIT vs ICS951601AFLF
ICS291PGIT vs ICS91857AGT
ICS291PGIT vs ICS91857AG
ICS291PGIT vs ICS91719BGLFT
ICS291PGIT vs ICS91719BGLF
ICS291PGIT vs ICS91719AGLFT
ICS291PGIT vs ICS91719AGLF
ICS291PGIT vs ICS9170B-02CS08LFT
ICS291PGIT vs ICS9170B-02CS08LF
ICS291PGIT vs ICS9170B-01CS08LFT
ICS291PGIT vs ICS9170B-01CS08LF
ICS291PGIT vs ICS9112AM-16
ICS291PGIT vs ICS87946AYI-147T
ICS291PGIT vs ICS87946AYI-147
ICS291PGIT vs ICS87931BYILFT
ICS291PGIT vs ICS87931BYILF
ICS291PGIT vs ICS874S02BMIT
ICS291PGIT vs ICS874S02BMI
ICS291PGIT vs ICS8733BY-01LFT
ICS291PGIT vs ICS8733BY-01LF
ICS291PGIT vs ICS87321AMI
ICS291PGIT vs ICS873039AM
ICS291PGIT vs ICS873034AGT
ICS291PGIT vs ICS873034AGLFT
ICS291PGIT vs ICS873034AGLF
ICS291PGIT vs ICS873034AG
ICS291PGIT vs ICS873033AMLFT
ICS291PGIT vs ICS873033AMLF
ICS291PGIT vs ICS8725AY-01LF
ICS291PGIT vs ICS870931ARI-01T
ICS291PGIT vs ICS870931ARI-01
ICS291PGIT vs ICS870919BRI-01T
ICS291PGIT vs ICS870919BRI-01
ICS291PGIT vs ICS8701CYT
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!