Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics ICS275PGT
ICS275PGT
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLK/FREQ SYNTH 16TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
ICS275PGT Datasheet
History Price: Obsolete
In Stock: 14160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ICS275PGT Specification
Specification
Part No
ICS275PGT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
VersaClock
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock/Frequency Synthesizer, Fanout Buffer (Distribution)
PLL
Yes with Bypass
Input
Crystal
Output
CMOS
Number of Circuits
1
Ratio - Input:Output
1:4
Differential - Input:Output
No/No
Frequency - Max
200MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
ICS275PGT PDF Datasheet
ICS275PGT Datasheet
Click and Download: ICS275PGT Datasheet
ICS275PGT Related Parts
ICS1523M
Renesas Electronics
IC CLOCK SYNTHESIZER 24SOIC
ICS1523MT
Renesas Electronics
IC CLOCK SYNTHESIZER 24SOIC
ICS1524AM
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1524AMLF
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1524AMLFT
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1524AMT
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1526G
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1526GT
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1527G-110
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1527G-110T
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1562BM-201
Renesas Electronics
IC CLK/FREQ SYNTH 16SOIC
ICS1562BM-201-4
Renesas Electronics
IC CLK/FREQ SYNTH 16SOIC
ICS275PGT Compare Parts
ICS275PGT vs ICS9FG1903AKLF
ICS275PGT vs ICS97U877AKT
ICS275PGT vs ICS97U877AK
ICS275PGT vs ICS97U870AKT
ICS275PGT vs ICS97U870AK
ICS275PGT vs ICS951601AFLFT
ICS275PGT vs ICS951601AFLF
ICS275PGT vs ICS91857AGT
ICS275PGT vs ICS91857AG
ICS275PGT vs ICS91719BGLFT
ICS275PGT vs ICS91719BGLF
ICS275PGT vs ICS91719AGLFT
ICS275PGT vs ICS91719AGLF
ICS275PGT vs ICS9170B-02CS08LFT
ICS275PGT vs ICS9170B-02CS08LF
ICS275PGT vs ICS9170B-01CS08LFT
ICS275PGT vs ICS9170B-01CS08LF
ICS275PGT vs ICS9112AM-16
ICS275PGT vs ICS87946AYI-147T
ICS275PGT vs ICS87946AYI-147
ICS275PGT vs ICS87931BYILFT
ICS275PGT vs ICS87931BYILF
ICS275PGT vs ICS874S02BMIT
ICS275PGT vs ICS874S02BMI
ICS275PGT vs ICS8733BY-01LFT
ICS275PGT vs ICS8733BY-01LF
ICS275PGT vs ICS87321AMI
ICS275PGT vs ICS873039AM
ICS275PGT vs ICS873034AGT
ICS275PGT vs ICS873034AGLFT
ICS275PGT vs ICS873034AGLF
ICS275PGT vs ICS873034AG
ICS275PGT vs ICS873033AMLFT
ICS275PGT vs ICS873033AMLF
ICS275PGT vs ICS8725AY-01LF
ICS275PGT vs ICS870931ARI-01T
ICS275PGT vs ICS870931ARI-01
ICS275PGT vs ICS870919BRI-01T
ICS275PGT vs ICS870919BRI-01
ICS275PGT vs ICS8701CYT
Customer Reviews
4.95 out of 5.00 stars from 168 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!