Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Renesas Electronics HD64F3687GHV
HD64F3687GHV
Not For New Designs
Embedded - Microcontrollers
Description:
IC MCU 16BIT 56KB FLASH 64QFP
Manufacturer:
Renesas Electronics
Datasheet:
HD64F3687GHV Datasheet
History Price: $17.44589
In Stock: 45910
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HD64F3687GHV Specification
Specification
Part No
HD64F3687GHV
Category
Embedded - Microcontrollers
Manufacturer
Renesas Electronics
Series
H8 H8/300H Tiny
Packaging
Tray
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
H8/300H
Core Size
16-Bit
Speed
20MHz
Connectivity
I2C, SCI
Peripherals
LVD, POR, PWM, WDT
Number of I/O
45
Program Memory Size
56KB (56K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
64-QFP (14x14)
HD64F3687GHV Related Parts
HD63C03YP
Renesas Electronics
8-BIT, 6800 CPU, 1MHZ
HD641180XF4
Renesas Electronics
MCU, 8-BIT, 4MHZ
HD641180XF6
Renesas Electronics
MCU, 8-BIT, 6MHZ
HD641180XF8L
Renesas Electronics
MCU, 8-BIT, 8MHZ
HD6413002FP16
Renesas Electronics
MCU, 16-BIT, 16MHZ
HD6413002VF8
Renesas Electronics
MICROCONTROLLER, 16 BIT, H8 CPU,
HD6413006F20
Renesas Electronics
MCU, 16-BIT, 8MHZ
HD6413238CP10V
Renesas Electronics
MCU, 8-BIT
HD6413238F10
Renesas Electronics
IC MCU 8BIT ROMLESS 64QFP
HD6413388F10V
Renesas Electronics
MCU, 16-BIT
HD6417011VX20V
Renesas Electronics
IC MCU 32BIT ROMLESS 100TQFP
HD6417014F28
Renesas Electronics
RISC MCU, 32-BIT, 28.7MHZ
HD64F3687GHV Compare Parts
HD64F3687GHV vs HD64N3664FPIV
HD64F3687GHV vs HD64F7145FW50V
HD64F3687GHV vs HD64F7145FW50V
HD64F3687GHV vs HD64F7145FW50
HD64F3687GHV vs HD64F7145F50V
HD64F3687GHV vs HD64F7145F50
HD64F3687GHV vs HD64F7144FW50V
HD64F3687GHV vs HD64F7144FW50
HD64F3687GHV vs HD64F7144F50V
HD64F3687GHV vs HD64F7065AF60V
HD64F3687GHV vs HD64F7052FJ40
HD64F3687GHV vs HD64F7051SFJ20
HD64F3687GHV vs HD64F7050SFJ20
HD64F3687GHV vs HD64F7047FW40V
HD64F3687GHV vs HD64F7047FJ40V
HD64F3687GHV vs HD64F7047F50V
HD64F3687GHV vs HD64F7046F50V
HD64F3687GHV vs HD64F7045FI28V
HD64F3687GHV vs HD64F7045FI28
HD64F3687GHV vs HD64F7045F28V
HD64F3687GHV vs HD64F7044F28V
HD64F3687GHV vs HD64F7017FI28V
HD64F3687GHV vs HD64F7017F28V
HD64F3687GHV vs HD64F3857FQV
HD64F3687GHV vs HD64F3854WV
HD64F3687GHV vs HD64F3854HV
HD64F3687GHV vs HD64F3854H
HD64F3687GHV vs HD64F38024RWV
HD64F3687GHV vs HD64F38024RWIV
HD64F3687GHV vs HD64F38024RLPV
HD64F3687GHV vs HD64F38024RHV
HD64F3687GHV vs HD64F38024RFV
HD64F3687GHV vs HD64F38024RFV
HD64F3687GHV vs HD64F38024RDV
HD64F3687GHV vs HD64F38024HV
HD64F3687GHV vs HD64F3694HV
HD64F3687GHV vs HD64F3694GHV
HD64F3687GHV vs HD64F3694GHV
HD64F3687GHV vs HD64F3694GFYV
HD64F3687GHV vs HD64F3694GFXV
Customer Reviews
4.95 out of 5.00 stars from 125 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend