☰
HAT2044RWS-E
HAT2044RWS-E
Obsolete
Description:  IC MCU 16BIT
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 3680
HAT2044RWS-E Specification
Specification
Part No
HAT2044RWS-E
Category
Embedded - Microcontrollers
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
-
Core Size
-
Speed
-
Connectivity
-
Peripherals
-
Number of I/O
-
Program Memory Size
-
Program Memory Type
-
EEPROM Size
-
RAM Size
-
Voltage - Supply (Vcc/Vdd)
-
Data Converters
-
Oscillator Type
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
HAT2044RWS-E Related Parts
HAT1021RWS-E
HAT1021RWS-E
Renesas Electronics
MICROCONTROLLER
HAT1023RWS-E
HAT1023RWS-E
Renesas Electronics
IC MCU 16BIT
HAT1024RWS-E
HAT1024RWS-E
Renesas Electronics
IC MCU 16BIT
HAT1026RWS-E
HAT1026RWS-E
Renesas Electronics
IC MCU 16BIT
HAT1036RWS-E
HAT1036RWS-E
Renesas Electronics
IC MCU 16BIT
HAT1038RWS-E
HAT1038RWS-E
Renesas Electronics
IC MCU 16BIT
HAT1054RWS-E
HAT1054RWS-E
Renesas Electronics
MICROCONTROLLER
HAT1072HWS-E
HAT1072HWS-E
Renesas Electronics
MICROCONTROLLER
HAT1090C-EL-E
HAT1090C-EL-E
Renesas Electronics
MICROCONTROLLER
HAT1093C-EL-E
HAT1093C-EL-E
Renesas Electronics
MICROCONTROLLER
HAT1093CWS-E
HAT1093CWS-E
Renesas Electronics
IC MCU 16BIT
HAT1111C-EL-E
HAT1111C-EL-E
Renesas Electronics
MICROCONTROLLER
HAT2044RWS-E Description
Overview
The Renesas Electronics HAT2044RWS-E is a silicon N-channel power MOSFET from the HAT2044R series, optimized for low-voltage power switching in applications requiring 2.5 V gate drive compatibility. Rated for a 30 V drain-to-source voltage and 15 A continuous drain current, it delivers low on-state resistance across a wide gate drive range while maintaining compact surface-mount packaging. The RWS-E suffix designates the SOP-8 (FP-8DAV) package with Pb-free, RoHS-compliant lead finish suitable for automated assembly. This device excels in DC-DC converters, load switches, battery management, synchronous rectification, and motor control circuits in portable electronics, consumer devices, and industrial equipment where high efficiency, minimal conduction losses, and direct logic-level interfacing are essential. Its monolithic construction and guard-ring protection ensure robust performance and reliability across the full operating temperature range.

Key Features
- Capable of 2.5 V gate drive for direct connection to low-voltage logic or microcontrollers.
- Low on-state resistance: 6.5 mΩ typical (9.0 mΩ maximum) at VGS = 4.5 V.
- High continuous drain current of 15 A with excellent thermal performance.
- Low total gate charge of 48 nC typical for fast switching.
- Built-in body diode with fast reverse recovery time.
- Compact SOP-8 surface-mount package for high-density PCB layouts.
- Pb-free and RoHS-compliant construction.
- Guard-ring structure for enhanced reliability and ESD robustness.
- Low drive current requirements and high forward transfer admittance.
- Wide channel temperature range up to 150 °C for industrial-grade operation.

Functional Description
The HAT2044RWS-E functions as an enhancement-mode N-channel MOSFET. Application of a positive gate-to-source voltage exceeding the cutoff threshold creates a low-resistance conduction path between drain and source. Full enhancement is achieved at VGS = 4.5 V or as low as 2.5 V, with RDS(on) values optimized to minimize power dissipation. In the off state (VGS = 0 V), leakage currents remain extremely low. The integrated body diode provides a freewheeling path for inductive loads, characterized by low forward voltage and fast recovery. The device supports high-frequency switching with minimal drive power due to its low gate charge. Thermal dissipation is efficiently handled through the multiple drain pins connected to the large copper pad area on the PCB. The architecture ensures stable operation under varying load and temperature conditions without external components for basic switching.

Pin Configuration
The HAT2044RWS-E is packaged in the SOP-8 (FP-8DAV, PRSP0008DD-D) case with the following pin assignments:
- Pins 1, 2, 3: Source (S).
- Pin 4: Gate (G).
- Pins 5, 6, 7, 8: Drain (D).
The large drain pad area (pins 5–8) serves as both electrical connection and primary heat dissipation surface. Package body dimensions are approximately 5.3 mm × 4.9 mm × 1.6 mm maximum height with a 1.27 mm lead pitch and gull-wing leads for reliable reflow soldering.

Absolute Maximum Ratings
Stresses beyond these limits may cause permanent damage (Ta = 25 °C unless otherwise noted):
- Drain-to-source voltage (VDSS): 30 V.
- Gate-to-source voltage (VGSS): ±12 V.
- Drain current continuous (ID): 15 A.
- Drain peak current (ID(pulse)): 120 A (pulse width ≤ 10 μs, duty cycle ≤ 1 %).
- Body-drain diode reverse drain current (IDR): 15 A.
- Channel dissipation (Pch): 2.5 W (on FR-4 board 40 mm × 40 mm × 1.6 mm, pulse width ≤ 10 s).
- Channel temperature (Tch): 150 °C.
- Storage temperature range (Tstg): –55 °C to +150 °C.

Recommended Operating Conditions
- Gate drive voltage: 2.5 V to 4.5 V for optimal RDS(on) performance.
- Continuous drain current: up to 15 A with adequate PCB copper heatsinking.
- Ambient temperature: –55 °C to +150 °C (limited by channel temperature).
- PCB mounting on FR-4 glass epoxy board with sufficient copper area to maintain junction temperature within limits.

DC Electrical Characteristics
Parameters specified at Ta = 25 °C unless otherwise noted:
- Drain-to-source breakdown voltage (V(BR)DSS): 30 V minimum (ID = 10 mA, VGS = 0 V).
- Gate-to-source leakage current (IGSS): ±0.1 μA maximum (VGS = ±12 V, VDS = 0 V).
- Zero-gate voltage drain current (IDSS): 1 μA maximum (VDS = 30 V, VGS = 0 V).
- Gate-to-source cutoff voltage (VGS(off)): 0.4 V minimum to 1.4 V maximum (VDS = 10 V, ID = 1 mA).
- Static drain-to-source on-state resistance (RDS(on)):
- 6.5 mΩ typical / 9.0 mΩ maximum (ID = 8 A, VGS = 4.5 V).
- 7.0 mΩ typical / 9.5 mΩ maximum (ID = 8 A, VGS = 4.0 V).
- 9.0 mΩ typical / 13.0 mΩ maximum (ID = 8 A, VGS = 2.5 V).
- Forward transfer admittance (|yfs|): 24 S minimum / 40 S typical (ID = 8 A, VDS = 10 V).

AC Electrical Characteristics
Parameters measured under standard inductive load test conditions:
- Input capacitance (Ciss): 3420 pF typical (VDS = 10 V, VGS = 0 V, f = 1 MHz).
- Output capacitance (Coss): 950 pF typical.
- Reverse transfer capacitance (Crss): 480 pF typical.
- Total gate charge (Qg): 48 nC typical (VDD = 10 V, VGS = 4 V, ID = 15 A).
- Gate-to-source charge (Qgs): 32 nC typical.
- Gate-to-drain charge (Qgd): 16 nC typical.
- Turn-on delay time (td(on)): 45 ns typical.
- Rise time (tr): 285 ns typical.
- Turn-off delay time (td(off)): 470 ns typical.
- Fall time (tf): 360 ns typical (VGS = 4 V, ID = 8 A, VDD ≈ 10 V).

Body Diode Characteristics
- Body-drain diode forward voltage (VDF): 0.85 V typical / 1.1 V maximum (IF = 15 A, VGS = 0 V).
- Reverse recovery time (trr): 45 ns typical (IF = 15 A, diF/dt = 20 A/μs, VGS = 0 V).

Thermal Characteristics
- Channel dissipation (Pch): 2.5 W maximum on specified FR-4 board.
- Thermal resistance junction-to-ambient (Rth(ch-a)): approximately 83.3 °C/W (FR-4 board 40 mm × 40 mm × 1.6 mm).
- Normalized transient thermal impedance provided for pulse operation analysis. Derating is required above 25 °C ambient; multiple drain pins and recommended copper area ensure efficient heat spreading.

Package Information
The HAT2044RWS-E uses the SOP-8 (FP-8DAV) surface-mount package with body dimensions of approximately 5.3 mm length, 4.9 mm width, and 1.6 mm maximum height. Lead pitch is 1.27 mm with gull-wing leads. Package mass is 0.085 g typical. The device is Pb-free, fully RoHS compliant, and supplied in tape-and-reel format for high-volume automated assembly. The JEITA package code is P-SOP8-3.95×4.9-1.27.

Applications and Usage Considerations
This MOSFET is particularly well-suited for synchronous buck or boost converters, load switching in battery-powered systems, motor drivers, and protection circuits in portable and industrial applications. The 2.5 V gate drive simplifies direct interfacing with low-voltage controllers, while the low RDS(on) and gate charge combination minimizes both conduction and switching losses for improved efficiency. Recommended PCB layout practices include maximizing copper area connected to the drain pins (minimum 40 mm × 40 mm FR-4 recommended for full power rating), placing short gate traces with an optional series damping resistor (5–10 Ω) to control ringing, and adding 0.1 μF decoupling capacitors near the gate drive. Thermal vias under the drain pad are advised for multilayer boards. The fast body diode supports efficient freewheeling in inductive loads. Although this part is mature and listed as obsolete in current Renesas catalogs for new production, it remains fully supported through authorized channels for legacy designs and maintenance. The HAT2044RWS-E offers a proven, high-efficiency power switching solution in a compact, cost-effective SOP-8 package with excellent 2.5 V drive performance and robust thermal margins. For new designs, Renesas recommends reviewing updated MOSFET families with enhanced specifications.
HAT2044RWS-E Compare Parts
  • HAT2044RWS-E vs HAT3010RWS-E
  • HAT2044RWS-E vs HAT2292C-EL-E
  • HAT2044RWS-E vs HAT2286C-EL-E
  • HAT2044RWS-E vs HAT2240CWS-E
  • HAT2044RWS-E vs HAT2208RWS-E
  • HAT2044RWS-E vs HAT2203CWS-E
  • HAT2044RWS-E vs HAT2202CWS-E
  • HAT2044RWS-E vs HAT2200RWS-E
  • HAT2044RWS-E vs HAT2197RWS-E
  • HAT2044RWS-E vs HAT2175HWS-E
  • HAT2044RWS-E vs HAT2174HWS-E
  • HAT2044RWS-E vs HAT2172HWS-E
  • HAT2044RWS-E vs HAT2171HWS-E
  • HAT2044RWS-E vs HAT2169HWS-E
  • HAT2044RWS-E vs HAT2164HWS-E
  • HAT2044RWS-E vs HAT2160HWS-E
  • HAT2044RWS-E vs HAT2141HWS-E
  • HAT2044RWS-E vs HAT2140HWS-E
  • HAT2044RWS-E vs HAT2103RWS-E
  • HAT2044RWS-E vs HAT2071RWS-E
  • HAT2044RWS-E vs HAT2058RWS-E
  • HAT2044RWS-E vs HAT2057RAWS-E
  • HAT2044RWS-E vs HAT1111CWS-E
  • HAT2044RWS-E vs HAT1111C-EL-E
  • HAT2044RWS-E vs HAT1093CWS-E
  • HAT2044RWS-E vs HAT1093C-EL-E
  • HAT2044RWS-E vs HAT1090C-EL-E
  • HAT2044RWS-E vs HAT1072HWS-E
  • HAT2044RWS-E vs HAT1054RWS-E
  • HAT2044RWS-E vs HAT1038RWS-E
  • HAT2044RWS-E vs HAT1036RWS-E
  • HAT2044RWS-E vs HAT1026RWS-E
  • HAT2044RWS-E vs HAT1024RWS-E
  • HAT2044RWS-E vs HAT1023RWS-E
  • HAT2044RWS-E vs HAT1021RWS-E
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect