☰
HA17558-E
HA17558-E
Active
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Renesas Electronics
Datasheet:   HA17558-E Datasheet
History Price: $0.39000
In Stock: 16125
HA17558-E Specification
Specification
Part No
HA17558-E
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
1V/μs
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
50 nA
Voltage - Input Offset
500 μV
Current - Supply
-
Current - Output / Channel
-
Voltage - Supply Span (Min)
36 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-20 ℃ ~ 75 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
HA17558-E Related Parts
HA1-2400-2
HA1-2400-2
Intersil
IC OPAMP GP 4 CIRCUIT 16CERDIP
HA1-2400/883
HA1-2400/883
Intersil
IC OPAMP GP 4 CIRCUIT 16CERDIP
HA1-2400/883
HA1-2400/883
Harris Corporation
PRAM FOUR-CHANNEL PROGRAMMABLE O
HA1-2404-4
HA1-2404-4
Intersil
IC OPAMP GP 4 CIRCUIT 16CERDIP
HA1-2404-4
HA1-2404-4
Renesas Electronics
IC OPAMP GP 4 CIRCUIT 16CERDIP
HA1-2405-7
HA1-2405-7
Harris Corporation
OPERATIONAL AMPLIFIER, 1 FUNC, 1
HA1-2406-5
HA1-2406-5
Harris Corporation
IC OPAMP GP 4 CIRCUIT 16CERDIP
HA1-2420-2
HA1-2420-2
Renesas Electronics
IC SAMPL/HOLD 1 CIRCUIT 14CERDIP
HA1-2420B2310
HA1-2420B2310
Harris Corporation
IC SAMPL/HOLD 1 CIRCUIT 14CERDIP
HA1-2420B2589
HA1-2420B2589
Harris Corporation
IC SAMPL/HOLD 1 CIRCUIT 14CERDIP
HA1-2420B6169
HA1-2420B6169
Harris Corporation
IC SAMPL/HOLD 1 CIRCUIT 14CERDIP
HA1-2420R1829
HA1-2420R1829
Harris Corporation
IC SAMPL/HOLD 1 CIRCUIT 14CERDIP
HA17558-E Compare Parts
  • HA17558-E vs HA17904FPJ-E
  • HA17558-E vs HA17904ARPEL-E
  • HA17558-E vs HA17902PJ-E
  • HA17558-E vs HA17558ATEL-E
  • HA17558-E vs HA17324AF-E
  • HA17558-E vs HA1630S08CMEL-E
  • HA17558-E vs HA1630S07CMEL-E
  • HA17558-E vs HA1630S01LPEL-E
  • HA17558-E vs HA1630Q06TELL-E
  • HA17558-E vs HA1630Q03TELL-E
  • HA17558-E vs HA1630Q02TELL-E
  • HA17558-E vs HA1630Q01TELL-E
  • HA17558-E vs HA1630D08TEL-E
  • HA17558-E vs HA1630D08MMEL-E
  • HA17558-E vs HA1630D07TEL-E
  • HA17558-E vs HA1630D07MMEL-E
  • HA17558-E vs HA1630D06TEL-E
  • HA17558-E vs HA1630D06MMEL-E
  • HA17558-E vs HA1630D05TEL-E
  • HA17558-E vs HA1630D05MMEL-E
  • HA17558-E vs HA1630D04TEL-E
  • HA17558-E vs HA1630D04MMEL-E
  • HA17558-E vs HA1630D03TEL-E
  • HA17558-E vs HA1630D03MMEL-E
  • HA17558-E vs HA1630D02TEL-E
  • HA17558-E vs HA1630D02MMEL-E
  • HA17558-E vs HA1630D01TEL-E
  • HA17558-E vs HA15144-2
  • HA17558-E vs HA1-5340/883
  • HA17558-E vs HA1-5340-9
  • HA17558-E vs HA1-5340-5
  • HA17558-E vs HA1-5330/883
  • HA17558-E vs HA1-5330-5
  • HA17558-E vs HA1-5330-5
  • HA17558-E vs HA1-5320/883
  • HA17558-E vs HA1-5320/883
  • HA17558-E vs HA1-5320-8
  • HA17558-E vs HA1-5320-5
  • HA17558-E vs HA1-5320-2
  • HA17558-E vs HA1-5195-7
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend