☰
HA1631D01TEL-E
HA1631D01TEL-E
Active
Description:  IC COMPARATOR 2 GEN PUR 8TSSOP
Manufacturer:  Renesas Electronics
History Price: Active
In Stock: 13840
HA1631D01TEL-E Specification
Specification
Part No
HA1631D01TEL-E
Category
Linear - Comparators
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
2
Output Type
Open Drain, Push-Pull
Voltage - Supply, Single/Dual (?
1.8V ~ 5.5V
Voltage - Input Offset (Max)
5mV
Current - Input Bias (Max)
1pA
Current - Output (Typ)
14mA
Current - Quiescent (Max)
20μA
CMRR, PSRR (Typ)
80dB CMRR, 80dB PSRR
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
8-TSSOP (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-TSSOP
HA1631D01TEL-E Related Parts
HA1-4900-2
HA1-4900-2
Intersil
IC COMPARATOR 4 GEN PUR 16CERDIP
HA1-4900-8
HA1-4900-8
Harris Corporation
PRECISION QUAD COMPARATOR
HA1-4905-5
HA1-4905-5
Renesas Electronics
IC COMPARATOR 4 GEN PUR 16CERDIP
HA1631D02TEL-E
HA1631D02TEL-E
Renesas Electronics
IC COMPARATOR 2 GEN PUR 8TSSOP
HA1631D03TEL-E
HA1631D03TEL-E
Renesas Electronics
IC COMPARATOR 2 GEN PUR 8TSSOP
HA1631D04TEL-E
HA1631D04TEL-E
Renesas Electronics
IC COMPARATOR 2 GEN PUR 8TSSOP
HA17339AF-E
HA17339AF-E
Renesas Electronics
QUADRUPLE COMPARATOR
HA17901AFP-E
HA17901AFP-E
Renesas Electronics
QUAD COMPARATOR
HA17901P-E
HA17901P-E
Renesas Electronics
QUAD COMPARATOR
HA17901PJ-E
HA17901PJ-E
Renesas Electronics
QUAD COMPARATOR
HA17903FPJ-E
HA17903FPJ-E
Renesas Electronics
DUAL COMPARATOR
HA17903PSJ
HA17903PSJ
Renesas Electronics
DUAL COMPARATOR
HA1631D01TEL-E Compare Parts
  • HA1631D01TEL-E vs HA17903FPJ-E
  • HA1631D01TEL-E vs HA17901PJ-E
  • HA1631D01TEL-E vs HA17901P-E
  • HA1631D01TEL-E vs HA17901AFP-E
  • HA1631D01TEL-E vs HA17339AF-E
  • HA1631D01TEL-E vs HA1631D04TEL-E
  • HA1631D01TEL-E vs HA1631D03TEL-E
  • HA1631D01TEL-E vs HA1631D02TEL-E
  • HA1631D01TEL-E vs HA1-4905-5
  • HA1631D01TEL-E vs HA1-4900-8
  • HA1631D01TEL-E vs HA1-4900-2
  • HA1631D01TEL-E vs HA17903PSD-E
  • HA1631D01TEL-E vs HA17903PSD
  • HA1631D01TEL-E vs HA17903PS-E
  • HA1631D01TEL-E vs HA17903PS-01-E
  • HA1631D01TEL-E vs HA17903FPK-EL-E
  • HA1631D01TEL-E vs HA17903FP-EL-E
  • HA1631D01TEL-E vs HA17903ARPEL-E
  • HA1631D01TEL-E vs HA17901FPJ-EL-E
  • HA1631D01TEL-E vs HA17393F-EL-E
  • HA1631D01TEL-E vs HA17339ARP-E-WS
  • HA1631D01TEL-E vs HA1631S04CMEL-E
  • HA1631D01TEL-E vs HA1631S03CMEL-E
  • HA1631D01TEL-E vs HA1631S02CMEL-E
  • HA1631D01TEL-E vs HA1631S01CMEL-E
  • HA1631D01TEL-E vs HA1631D04MMEL-E
  • HA1631D01TEL-E vs HA1631D03MMEL-E
  • HA1631D01TEL-E vs HA1631D02MMEL-E
  • HA1631D01TEL-E vs HA1631D01MMEL-E
  • HA1631D01TEL-E vs HA1-4905B6162
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos