☰
HA12229F-E
HA12229F-E
Active
Description:  AUDIO SIGNAL PROCESSOR
Manufacturer:  Renesas Electronics
Datasheet:   HA12229F-E Datasheet
History Price: $156.46000
In Stock: 1470
HA12229F-E Specification
Specification
Part No
HA12229F-E
Category
Audio Special Purpose
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Applications
-
Number of Channels
-
Interface
-
Voltage - Supply
-
Operating Temperature
-
Specifications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
HA12229F-E PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 157 customer reviews from all over the world
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B