☰
EL7232CN
EL7232CN
Obsolete
Description:  IC DRIVER 2/0 8DIP
Manufacturer:  Renesas Electronics
Datasheet:   EL7232CN Datasheet
History Price: Obsolete
In Stock: 47440
EL7232CN Specification
Specification
Part No
EL7232CN
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Driver
Protocol
-
Number of Drivers/Receivers
2/0
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
4.5V ~ 16V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
EL7232CN Related Parts
EL7232CNZ
EL7232CNZ
Renesas Electronics
IC DRIVER 2/0 8DIP
EL7232CNZ-IL
EL7232CNZ-IL
Intersil
IC DRIVER 2/0 8DIP
EL7232CS
EL7232CS
Renesas Electronics
IC DRIVER 2/0 8SOIC
EL7232CS-T7
EL7232CS-T7
Renesas Electronics
IC DRIVER 2/0 8SOIC
EL7232CSZ
EL7232CSZ
Renesas Electronics
IC DRIVER 2/0 8SOIC
EL7232CSZ-T13
EL7232CSZ-T13
Renesas Electronics
IC DRIVER 2/0 8SOIC
EL7232CSZ-T7
EL7232CSZ-T7
Renesas Electronics
IC DRIVER 2/0 8SOIC
EL7232CNZ
EL7232CNZ
Elantec Semiconductor
IC DRIVER 2/0 8DIP
EL7232CS
EL7232CS
Elantec Semiconductor
2 FUNC, 2 DRIVER PDSO8
EL7232CS-T7
EL7232CS-T7
Elantec Semiconductor
2 FUNC, 2 DRIVER PDSO8
EL7232CN Compare Parts
  • EL7232CN vs EL7232CSZ-T13
  • EL7232CN vs EL7232CSZ
  • EL7232CN vs EL7232CS-T7
  • EL7232CN vs EL7232CS
  • EL7232CN vs EL7232CNZ-IL
  • EL7232CN vs EL7232CNZ
  • EL7232CN vs EL7232CS-T7
  • EL7232CN vs EL7232CS
  • EL7232CN vs EL7232CNZ
  • Customer Reviews
    4.95 out of 5.00 stars from 184 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)