☰
EL7154CS
EL7154CS
Obsolete
Description:  IC GATE DRVR HI/LOW SIDE 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   EL7154CS Datasheet
History Price: Obsolete
In Stock: 46240
EL7154CS Specification
Specification
Part No
EL7154CS
Category
PMIC - Gate Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
High-Side or Low-Side
Channel Type
Synchronous
Number of Drivers
2
Gate Type
IGBT, N-Channel MOSFET
Voltage - Supply
4.5V ~ 16V
Logic Voltage - VIL, VIH
0.6V, 2.4V
Current - Peak Output (Source, Sink)
4A, 4A
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
4ns, 4ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
EL7154CS Related Parts
EL7104CNZ
EL7104CNZ
Renesas Electronics
IC GATE DRVR LOW-SIDE 8DIP
EL7104CS
EL7104CS
Intersil
BUFFER/INVERTER MOSFET DRIVER
EL7104CS
EL7104CS
Renesas Electronics
IC GATE DRVR LOW-SIDE 8SOIC
EL7104CS-T13
EL7104CS-T13
Renesas Electronics
IC GATE DRVR LOW-SIDE 8SOIC
EL7104CS-T7
EL7104CS-T7
Renesas Electronics
IC GATE DRVR LOW-SIDE 8SOIC
EL7104CSZ
EL7104CSZ
Renesas Electronics
IC GATE DRVR LOW-SIDE 8SOIC
EL7104CSZ
EL7104CSZ
Intersil
BUFFER/INVERTER BASED MOSFET DRI
EL7104CSZ-T13
EL7104CSZ-T13
Renesas Electronics
IC GATE DRVR LOW-SIDE 8SOIC
EL7104CSZ-T7
EL7104CSZ-T7
Renesas Electronics
IC GATE DRVR LOW-SIDE 8SOIC
EL7154CN
EL7154CN
Intersil
BUFFER/INVERTER PERIPHL DRIVER
EL7154CN
EL7154CN
Renesas Electronics
IC GATE DRV HI-SIDE/LO-SIDE 8DIP
EL7154CNZ
EL7154CNZ
Renesas Electronics
IC GATE DRV HI-SIDE/LO-SIDE 8DIP
EL7154CS Compare Parts
  • EL7154CS vs EL7457CUZ-T7
  • EL7154CS vs EL7457CUZ-T13
  • EL7154CS vs EL7457CUZ
  • EL7154CS vs EL7457CU-T7
  • EL7154CS vs EL7457CU-T7
  • EL7154CS vs EL7457CU-T13
  • EL7154CS vs EL7457CU
  • EL7154CS vs EL7457CU
  • EL7154CS vs EL7457CSZ-T7A
  • EL7154CS vs EL7457CSZ-T7
  • EL7154CS vs EL7457CSZ-T13
  • EL7154CS vs EL7457CSZ-T13
  • EL7154CS vs EL7457CSZ
  • EL7154CS vs EL7457CS-T7
  • EL7154CS vs EL7457CS-T13
  • EL7154CS vs EL7457CS
  • EL7154CS vs EL7457CS
  • EL7154CS vs EL7457CLZ-T7A
  • EL7154CS vs EL7457CLZ-T7
  • EL7154CS vs EL7457CLZ-T13R5251
  • EL7154CS vs EL7457CLZ-T13
  • EL7154CS vs EL7457CLZ
  • EL7154CS vs EL7457CL-T7
  • EL7154CS vs EL7457CL-T13
  • EL7154CS vs EL7457CL
  • EL7154CS vs EL7412CMZ-T13
  • EL7154CS vs EL7412CMZ
  • EL7154CS vs EL7412CM-T13
  • EL7154CS vs EL7412CM
  • EL7154CS vs EL7252CSZ-T7
  • EL7154CS vs EL7252CSZ-T13
  • EL7154CS vs EL7252CSZ
  • EL7154CS vs EL7252CS-T7
  • EL7154CS vs EL7252CS-T13
  • EL7154CS vs EL7252CS
  • EL7154CS vs EL7252CN
  • EL7154CS vs EL7243CMZ-T13
  • EL7154CS vs EL7243CMZ
  • EL7154CS vs EL7243CM-T13
  • EL7154CS vs EL7243CM
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.