☰
EL4585CS-T13
EL4585CS-T13
Obsolete
Description:  IC PHASE LOCK LOOP 16SOIC
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 20460
EL4585CS-T13 Specification
Specification
Part No
EL4585CS-T13
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Phase Lock Loop (PLL)
PLL
Yes
Input
CMOS, TTL
Output
CMOS, TTL
Number of Circuits
1
Ratio - Input:Output
3:1
Differential - Input:Output
No/No
Frequency - Max
36MHz
Divider/Multiplier
Yes/No
Voltage - Supply
5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
EL4585CS-T13 Related Parts
EL4584CN
EL4584CN
Intersil
IC PHASE LOCK LOOP 16DIP
EL4584CN
EL4584CN
Renesas Electronics
IC PHASE LOCK LOOP 16DIP
EL4584CS
EL4584CS
Renesas Electronics
IC PHASE LOCK LOOP 16SOIC
EL4584CS-T13
EL4584CS-T13
Renesas Electronics
IC PHASE LOCK LOOP 16SOIC
EL4584CS-T7
EL4584CS-T7
Renesas Electronics
IC PHASE LOCK LOOP 16SOIC
EL4584CSZ
EL4584CSZ
Renesas Electronics
IC PHASE LOCK LOOP 16SOIC
EL4584CSZ-T13
EL4584CSZ-T13
Renesas Electronics
IC PHASE LOCK LOOP 16SOIC
EL4584CSZ-T7
EL4584CSZ-T7
Renesas Electronics
IC PHASE LOCK LOOP 16SOIC
EL4585CN
EL4585CN
Renesas Electronics
IC PHASE LOCK LOOP 16DIP
EL4585CS
EL4585CS
Intersil
IC PHASE LOCK LOOP 16SOIC
EL4585CS
EL4585CS
Renesas Electronics
IC PHASE LOCK LOOP 16SOIC
EL4585CS-T7
EL4585CS-T7
Renesas Electronics
IC PHASE LOCK LOOP 16SOIC
EL4585CS-T13 Compare Parts
  • EL4585CS-T13 vs EL4585CSZ-T13
  • EL4585CS-T13 vs EL4585CSZ
  • EL4585CS-T13 vs EL4585CS-T7
  • EL4585CS-T13 vs EL4585CS
  • EL4585CS-T13 vs EL4585CS
  • EL4585CS-T13 vs EL4585CN
  • EL4585CS-T13 vs EL4584CSZ-T7
  • EL4585CS-T13 vs EL4584CSZ-T13
  • EL4585CS-T13 vs EL4584CSZ
  • EL4585CS-T13 vs EL4584CS-T7
  • EL4585CS-T13 vs EL4584CS-T13
  • EL4585CS-T13 vs EL4584CS
  • EL4585CS-T13 vs EL4584CN
  • EL4585CS-T13 vs EL4584CN
  • EL4585CS-T13 vs EL4585CS
  • EL4585CS-T13 vs EL4585CN
  • EL4585CS-T13 vs EL4584CS
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet