☰
DF38444HWV
DF38444HWV
Obsolete
Description:  IC MCU 8BIT 32KB FLASH 100QFP
Manufacturer:  Renesas Electronics
Datasheet:   DF38444HWV Datasheet
History Price: Obsolete
In Stock: 560
DF38444HWV Specification
Specification
Part No
DF38444HWV
Category
Embedded - Microcontrollers
Manufacturer
Renesas Electronics
Series
H8 H8/300L SLP
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
H8/300L
Core Size
8-Bit
Speed
8MHz
Connectivity
CSI, SPI, UART/USART
Peripherals
LCD, PWM, WDT
Number of I/O
71
Program Memory Size
32KB (32K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
2K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 12x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
100-BFQFP
Supplier Device Package
100-QFP (14x14)
DF38444HWV Related Parts
DF3022F18V
DF3022F18V
Renesas Electronics
16-BIT, H8/300H CPU
DF3024F25V
DF3024F25V
Renesas Electronics
IC MCU 16BIT 128KB FLASH 100QFP
DF3024FBL25V
DF3024FBL25V
Renesas Electronics
IC MCU 16BIT 128KB FLASH 100QFP
DF3024X25V
DF3024X25V
Renesas Electronics
MICROCONTROLLER, 16-BIT, H8/300H
DF3026F25V
DF3026F25V
Renesas Electronics
IC MCU 16BIT 256KB FLASH
DF3026F25V
DF3026F25V
Renesas Electronics
IC MCU 16BIT 256KB FLASH
DF3026X25V
DF3026X25V
Renesas Electronics
MICROCONTROLLER, 16-BIT, FLASH,
DF3026X25V
DF3026X25V
Renesas Electronics
IC MCU 16BIT 256KB FLASH 100TQFP
DF3026XBL25V
DF3026XBL25V
Renesas Electronics
IC MCU 16BIT 256KB FLASH 100TQFP
DF3028F25V
DF3028F25V
Renesas Electronics
IC MCU 16BIT 384KB FLASH 100QFP
DF3028F25V
DF3028F25V
Renesas Electronics
IC MCU 16BIT 384KB FLASH 100QFP
DF3028X25V
DF3028X25V
Renesas Electronics
IC MCU 16BIT 384KB FLASH 100TQFP
DF38444HWV Compare Parts
  • DF38444HWV vs DF38799FP4V
  • DF38444HWV vs DF38799FP10WV
  • DF38444HWV vs DF38799FP10V
  • DF38444HWV vs DF38776W10WV
  • DF38444HWV vs DF38602RFT4WV
  • DF38444HWV vs DF38602RFT4V
  • DF38444HWV vs DF38602RFT10WV
  • DF38444HWV vs DF38602RFT10V
  • DF38444HWV vs DF38602RFH4WV
  • DF38444HWV vs DF38602RFH4V
  • DF38444HWV vs DF38602RFH10V
  • DF38444HWV vs DF38524WWV
  • DF38444HWV vs DF38524WV
  • DF38444HWV vs DF38524HV
  • DF38444HWV vs DF38447XWV
  • DF38444HWV vs DF38447XV
  • DF38444HWV vs DF38447WWV
  • DF38444HWV vs DF38447WV
  • DF38444HWV vs DF38444XWV
  • DF38444HWV vs DF38444XV
  • DF38444HWV vs DF38444WV
  • DF38444HWV vs DF38427HV
  • DF38444HWV vs DF38424WWV
  • DF38444HWV vs DF38347XWV
  • DF38444HWV vs DF38347XV
  • DF38444HWV vs DF38347WV
  • DF38444HWV vs DF38347HWV
  • DF38444HWV vs DF38347HV
  • DF38444HWV vs DF38344XWV
  • DF38444HWV vs DF38344XV
  • DF38444HWV vs DF38344WWV
  • DF38444HWV vs DF38344WV
  • DF38444HWV vs DF38344HWV
  • DF38444HWV vs DF38344HV
  • DF38444HWV vs DF38327WWV
  • DF38444HWV vs DF38327WV
  • DF38444HWV vs DF38327HWV
  • DF38444HWV vs DF38327HV
  • DF38444HWV vs DF38324WWV
  • DF38444HWV vs DF38324WV
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much