☰
DF36078GHV
DF36078GHV
Obsolete
Description:  IC MCU 16BIT 96KB FLASH 64QFP
Manufacturer:  Renesas Electronics
Datasheet:   DF36078GHV Datasheet
History Price: $8.42000
In Stock: 5200
DF36078GHV Specification
Specification
Part No
DF36078GHV
Category
Embedded - Microcontrollers
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
H8/300H
Core Size
16-Bit
Speed
20MHz
Connectivity
I2C, SCI, UART/USART
Peripherals
LVD, POR, PWM, WDT
Number of I/O
47
Program Memory Size
96KB (96K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
6K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
A/D 8x10b SAR; D/A 1x10b
Oscillator Type
External, Internal
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-BQFP
Supplier Device Package
64-QFP (14x14)
DF36078GHV Related Parts
DF3022F18V
DF3022F18V
Renesas Electronics
16-BIT, H8/300H CPU
DF3024F25V
DF3024F25V
Renesas Electronics
IC MCU 16BIT 128KB FLASH 100QFP
DF3024FBL25V
DF3024FBL25V
Renesas Electronics
IC MCU 16BIT 128KB FLASH 100QFP
DF3024X25V
DF3024X25V
Renesas Electronics
MICROCONTROLLER, 16-BIT, H8/300H
DF3026F25V
DF3026F25V
Renesas Electronics
IC MCU 16BIT 256KB FLASH
DF3026F25V
DF3026F25V
Renesas Electronics
IC MCU 16BIT 256KB FLASH
DF3026X25V
DF3026X25V
Renesas Electronics
MICROCONTROLLER, 16-BIT, FLASH,
DF3026X25V
DF3026X25V
Renesas Electronics
IC MCU 16BIT 256KB FLASH 100TQFP
DF3026XBL25V
DF3026XBL25V
Renesas Electronics
IC MCU 16BIT 256KB FLASH 100TQFP
DF3028F25V
DF3028F25V
Renesas Electronics
IC MCU 16BIT 384KB FLASH 100QFP
DF3028F25V
DF3028F25V
Renesas Electronics
IC MCU 16BIT 384KB FLASH 100QFP
DF3028X25V
DF3028X25V
Renesas Electronics
IC MCU 16BIT 384KB FLASH 100TQFP
DF36078GHV Compare Parts
  • DF36078GHV vs DF38799FP4V
  • DF36078GHV vs DF38799FP10WV
  • DF36078GHV vs DF38799FP10V
  • DF36078GHV vs DF38776W10WV
  • DF36078GHV vs DF38602RFT4WV
  • DF36078GHV vs DF38602RFT4V
  • DF36078GHV vs DF38602RFT10WV
  • DF36078GHV vs DF38602RFT10V
  • DF36078GHV vs DF38602RFH4WV
  • DF36078GHV vs DF38602RFH4V
  • DF36078GHV vs DF38602RFH10V
  • DF36078GHV vs DF38524WWV
  • DF36078GHV vs DF38524WV
  • DF36078GHV vs DF38524HV
  • DF36078GHV vs DF38447XWV
  • DF36078GHV vs DF38447XV
  • DF36078GHV vs DF38447WWV
  • DF36078GHV vs DF38447WV
  • DF36078GHV vs DF38444XWV
  • DF36078GHV vs DF38444XV
  • DF36078GHV vs DF38444WV
  • DF36078GHV vs DF38427HV
  • DF36078GHV vs DF38424WWV
  • DF36078GHV vs DF38347XWV
  • DF36078GHV vs DF38347XV
  • DF36078GHV vs DF38347WV
  • DF36078GHV vs DF38347HWV
  • DF36078GHV vs DF38347HV
  • DF36078GHV vs DF38344XWV
  • DF36078GHV vs DF38344XV
  • DF36078GHV vs DF38344WWV
  • DF36078GHV vs DF38344WV
  • DF36078GHV vs DF38344HWV
  • DF36078GHV vs DF38344HV
  • DF36078GHV vs DF38327WWV
  • DF36078GHV vs DF38327WV
  • DF36078GHV vs DF38327HWV
  • DF36078GHV vs DF38327HV
  • DF36078GHV vs DF38324WWV
  • DF36078GHV vs DF38324WV
  • Customer Reviews
    4.95 out of 5.00 stars from 156 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much