☰
DF36034GHV
DF36034GHV
Obsolete
Description:  IC MCU 16BIT 32KB FLASH 64QFP
Manufacturer:  Renesas Electronics
Datasheet:   DF36034GHV Datasheet
History Price: Obsolete
In Stock: 44210
DF36034GHV Specification
Specification
Part No
DF36034GHV
Category
Embedded - Microcontrollers
Manufacturer
Renesas Electronics
Series
H8 H8/300H Tiny
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
H8/300H
Core Size
16-Bit
Speed
20MHz
Connectivity
CANbus, SCI, SSU
Peripherals
LVD, POR, PWM, WDT
Number of I/O
45
Program Memory Size
32KB (32K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
2K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-BQFP
Supplier Device Package
64-QFP (14x14)
DF36034GHV Related Parts
DF3022F18V
DF3022F18V
Renesas Electronics
16-BIT, H8/300H CPU
DF3024F25V
DF3024F25V
Renesas Electronics
IC MCU 16BIT 128KB FLASH 100QFP
DF3024FBL25V
DF3024FBL25V
Renesas Electronics
IC MCU 16BIT 128KB FLASH 100QFP
DF3024X25V
DF3024X25V
Renesas Electronics
MICROCONTROLLER, 16-BIT, H8/300H
DF3026F25V
DF3026F25V
Renesas Electronics
IC MCU 16BIT 256KB FLASH
DF3026F25V
DF3026F25V
Renesas Electronics
IC MCU 16BIT 256KB FLASH
DF3026X25V
DF3026X25V
Renesas Electronics
MICROCONTROLLER, 16-BIT, FLASH,
DF3026X25V
DF3026X25V
Renesas Electronics
IC MCU 16BIT 256KB FLASH 100TQFP
DF3026XBL25V
DF3026XBL25V
Renesas Electronics
IC MCU 16BIT 256KB FLASH 100TQFP
DF3028F25V
DF3028F25V
Renesas Electronics
IC MCU 16BIT 384KB FLASH 100QFP
DF3028F25V
DF3028F25V
Renesas Electronics
IC MCU 16BIT 384KB FLASH 100QFP
DF3028X25V
DF3028X25V
Renesas Electronics
IC MCU 16BIT 384KB FLASH 100TQFP
DF36034GHV Compare Parts
  • DF36034GHV vs DF38799FP4V
  • DF36034GHV vs DF38799FP10WV
  • DF36034GHV vs DF38799FP10V
  • DF36034GHV vs DF38776W10WV
  • DF36034GHV vs DF38602RFT4WV
  • DF36034GHV vs DF38602RFT4V
  • DF36034GHV vs DF38602RFT10WV
  • DF36034GHV vs DF38602RFT10V
  • DF36034GHV vs DF38602RFH4WV
  • DF36034GHV vs DF38602RFH4V
  • DF36034GHV vs DF38602RFH10V
  • DF36034GHV vs DF38524WWV
  • DF36034GHV vs DF38524WV
  • DF36034GHV vs DF38524HV
  • DF36034GHV vs DF38447XWV
  • DF36034GHV vs DF38447XV
  • DF36034GHV vs DF38447WWV
  • DF36034GHV vs DF38447WV
  • DF36034GHV vs DF38444XWV
  • DF36034GHV vs DF38444XV
  • DF36034GHV vs DF38444WV
  • DF36034GHV vs DF38427HV
  • DF36034GHV vs DF38424WWV
  • DF36034GHV vs DF38347XWV
  • DF36034GHV vs DF38347XV
  • DF36034GHV vs DF38347WV
  • DF36034GHV vs DF38347HWV
  • DF36034GHV vs DF38347HV
  • DF36034GHV vs DF38344XWV
  • DF36034GHV vs DF38344XV
  • DF36034GHV vs DF38344WWV
  • DF36034GHV vs DF38344WV
  • DF36034GHV vs DF38344HWV
  • DF36034GHV vs DF38344HV
  • DF36034GHV vs DF38327WWV
  • DF36034GHV vs DF38327WV
  • DF36034GHV vs DF38327HWV
  • DF36034GHV vs DF38327HV
  • DF36034GHV vs DF38324WWV
  • DF36034GHV vs DF38324WV
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much