☰
DF36024FXV
DF36024FXV
Active
Description:  IC MCU 16BIT 32KB FLASH 48LQFP
Manufacturer:  Renesas Electronics
Datasheet:   DF36024FXV Datasheet
History Price: Active
In Stock: 5040
DF36024FXV Specification
Specification
Part No
DF36024FXV
Category
Embedded - Microcontrollers
Manufacturer
Renesas Electronics
Series
H8 H8/300H Tiny
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
H8/300H
Core Size
16-Bit
Speed
20MHz
Connectivity
SCI
Peripherals
PWM, WDT
Number of I/O
30
Program Memory Size
32KB (32K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
2K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Data Converters
A/D 4x10b
Oscillator Type
Internal
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (10x10)
DF36024FXV Related Parts
DF3022F18V
DF3022F18V
Renesas Electronics
16-BIT, H8/300H CPU
DF3024F25V
DF3024F25V
Renesas Electronics
IC MCU 16BIT 128KB FLASH 100QFP
DF3024FBL25V
DF3024FBL25V
Renesas Electronics
IC MCU 16BIT 128KB FLASH 100QFP
DF3024X25V
DF3024X25V
Renesas Electronics
MICROCONTROLLER, 16-BIT, H8/300H
DF3026F25V
DF3026F25V
Renesas Electronics
IC MCU 16BIT 256KB FLASH
DF3026F25V
DF3026F25V
Renesas Electronics
IC MCU 16BIT 256KB FLASH
DF3026X25V
DF3026X25V
Renesas Electronics
MICROCONTROLLER, 16-BIT, FLASH,
DF3026X25V
DF3026X25V
Renesas Electronics
IC MCU 16BIT 256KB FLASH 100TQFP
DF3026XBL25V
DF3026XBL25V
Renesas Electronics
IC MCU 16BIT 256KB FLASH 100TQFP
DF3028F25V
DF3028F25V
Renesas Electronics
IC MCU 16BIT 384KB FLASH 100QFP
DF3028F25V
DF3028F25V
Renesas Electronics
IC MCU 16BIT 384KB FLASH 100QFP
DF3028X25V
DF3028X25V
Renesas Electronics
IC MCU 16BIT 384KB FLASH 100TQFP
DF36024FXV Description
The Renesas Electronics DF36024FXV is a highly integrated microcontroller designed for a variety of applications, particularly in the automotive and industrial sectors. This microcontroller is part of Renesas' RX family, which is known for its high performance, low power consumption, and extensive peripheral support. Below is a detailed overview of the specifications and features of the DF36024FXV.

## Overview

The DF36024FXV microcontroller is built on the RX core architecture, which provides a balance of performance and efficiency. It is designed to handle complex tasks while maintaining low power consumption, making it suitable for applications that require real-time processing and control. The device is particularly well-suited for automotive applications, including body control modules, powertrain control, and advanced driver-assistance systems (ADAS).

## Key Specifications

1. Core Architecture:
- Core: RXv2 core
- Clock Speed: Up to 120 MHz, providing high processing power for demanding applications.
- Instruction Set: The RX core features a RISC architecture with a rich instruction set, enabling efficient code execution and reduced cycle times.

2. Memory:
- Flash Memory: The DF36024FXV includes 256 KB of on-chip flash memory for program storage, allowing for flexible application development and firmware updates.
- SRAM: It features 32 KB of SRAM, providing ample space for data storage and variable management during program execution.
- Data Flash: The microcontroller also includes 8 KB of data flash memory, which can be used for non-volatile data storage, such as configuration settings.

3. Peripheral Interfaces:
- The DF36024FXV is equipped with a variety of peripheral interfaces, including:
- GPIO: General-purpose input/output pins for interfacing with external devices.
- ADC: A 12-bit analog-to-digital converter with multiple channels, allowing for precise measurement of analog signals.
- Timers: Multiple timer units for generating precise time delays and event counting.
- UART: Universal Asynchronous Receiver-Transmitter for serial communication.
- SPI: Serial Peripheral Interface for high-speed data transfer with external devices.
- I2C: Inter-Integrated Circuit interface for communication with sensors and other peripherals.

4. Communication Interfaces:
- The microcontroller supports various communication protocols, including CAN (Controller Area Network) and LIN (Local Interconnect Network), which are essential for automotive applications.

5. Power Management:
- The DF36024FXV is designed for low power consumption, with various power-saving modes that allow the device to operate efficiently in battery-powered applications. It features a wide operating voltage range of 2.7V to 5.5V.

6. Operating Temperature Range:
- The microcontroller is rated for operation in a temperature range of -40°C to +125°C, making it suitable for automotive and industrial environments where temperature extremes are common.

7. Development Support:
- Renesas provides a comprehensive development environment for the DF36024FXV, including software development tools, libraries, and example projects. This support facilitates rapid application development and reduces time to market.

## Applications

The Renesas DF36024FXV microcontroller is suitable for a wide range of applications, including:

- Automotive: Used in body control modules, powertrain control, and advanced driver-assistance systems (ADAS).
- Industrial Automation: Suitable for control systems, robotics, and process automation.
- Consumer Electronics: Can be used in smart home devices, appliances, and other consumer products requiring intelligent control.
- IoT Devices: Ideal for Internet of Things applications that require efficient processing and communication capabilities.

## Conclusion

In summary, the Renesas Electronics DF36024FXV microcontroller is a powerful and versatile solution for a variety of applications, particularly in the automotive and industrial sectors. With its high-performance RX core, extensive memory options, and a wide range of peripheral interfaces, it is well-equipped to handle complex tasks while maintaining low power consumption. The device's robust features and development support make it an excellent choice for engineers looking to develop reliable and efficient embedded systems.
DF36024FXV Compare Parts
  • DF36024FXV vs DF38799FP4V
  • DF36024FXV vs DF38799FP10WV
  • DF36024FXV vs DF38799FP10V
  • DF36024FXV vs DF38776W10WV
  • DF36024FXV vs DF38602RFT4WV
  • DF36024FXV vs DF38602RFT4V
  • DF36024FXV vs DF38602RFT10WV
  • DF36024FXV vs DF38602RFT10V
  • DF36024FXV vs DF38602RFH4WV
  • DF36024FXV vs DF38602RFH4V
  • DF36024FXV vs DF38602RFH10V
  • DF36024FXV vs DF38524WWV
  • DF36024FXV vs DF38524WV
  • DF36024FXV vs DF38524HV
  • DF36024FXV vs DF38447XWV
  • DF36024FXV vs DF38447XV
  • DF36024FXV vs DF38447WWV
  • DF36024FXV vs DF38447WV
  • DF36024FXV vs DF38444XWV
  • DF36024FXV vs DF38444XV
  • DF36024FXV vs DF38444WV
  • DF36024FXV vs DF38427HV
  • DF36024FXV vs DF38424WWV
  • DF36024FXV vs DF38347XWV
  • DF36024FXV vs DF38347XV
  • DF36024FXV vs DF38347WV
  • DF36024FXV vs DF38347HWV
  • DF36024FXV vs DF38347HV
  • DF36024FXV vs DF38344XWV
  • DF36024FXV vs DF38344XV
  • DF36024FXV vs DF38344WWV
  • DF36024FXV vs DF38344WV
  • DF36024FXV vs DF38344HWV
  • DF36024FXV vs DF38344HV
  • DF36024FXV vs DF38327WWV
  • DF36024FXV vs DF38327WV
  • DF36024FXV vs DF38327HWV
  • DF36024FXV vs DF38327HV
  • DF36024FXV vs DF38324WWV
  • DF36024FXV vs DF38324WV
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much