☰
DF3029F25V
DF3029F25V
Active
Description:  IC MCU 16BIT 512KB FLASH 100QFP
Manufacturer:  Renesas Electronics
Datasheet:   DF3029F25V Datasheet
History Price: Active
In Stock: 20280
DF3029F25V Specification
Specification
Part No
DF3029F25V
Category
Embedded - Microcontrollers
Manufacturer
Renesas Electronics
Series
H8 H8/300H
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
H8/300H
Core Size
16-Bit
Speed
25MHz
Connectivity
SCI, SmartCard
Peripherals
DMA, PWM, WDT
Number of I/O
70
Program Memory Size
512KB (512K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
16K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
Data Converters
A/D 8x10b; D/A 2x8b
Oscillator Type
Internal
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
100-BFQFP
Supplier Device Package
100-QFP (14x14)
DF3029F25V Related Parts
DF3022F18V
DF3022F18V
Renesas Electronics
16-BIT, H8/300H CPU
DF3024F25V
DF3024F25V
Renesas Electronics
IC MCU 16BIT 128KB FLASH 100QFP
DF3024FBL25V
DF3024FBL25V
Renesas Electronics
IC MCU 16BIT 128KB FLASH 100QFP
DF3024X25V
DF3024X25V
Renesas Electronics
MICROCONTROLLER, 16-BIT, H8/300H
DF3026F25V
DF3026F25V
Renesas Electronics
IC MCU 16BIT 256KB FLASH
DF3026F25V
DF3026F25V
Renesas Electronics
IC MCU 16BIT 256KB FLASH
DF3026X25V
DF3026X25V
Renesas Electronics
MICROCONTROLLER, 16-BIT, FLASH,
DF3026X25V
DF3026X25V
Renesas Electronics
IC MCU 16BIT 256KB FLASH 100TQFP
DF3026XBL25V
DF3026XBL25V
Renesas Electronics
IC MCU 16BIT 256KB FLASH 100TQFP
DF3028F25V
DF3028F25V
Renesas Electronics
IC MCU 16BIT 384KB FLASH 100QFP
DF3028F25V
DF3028F25V
Renesas Electronics
IC MCU 16BIT 384KB FLASH 100QFP
DF3028X25V
DF3028X25V
Renesas Electronics
IC MCU 16BIT 384KB FLASH 100TQFP
DF3029F25V Compare Parts
  • DF3029F25V vs DF38799FP4V
  • DF3029F25V vs DF38799FP10WV
  • DF3029F25V vs DF38799FP10V
  • DF3029F25V vs DF38776W10WV
  • DF3029F25V vs DF38602RFT4WV
  • DF3029F25V vs DF38602RFT4V
  • DF3029F25V vs DF38602RFT10WV
  • DF3029F25V vs DF38602RFT10V
  • DF3029F25V vs DF38602RFH4WV
  • DF3029F25V vs DF38602RFH4V
  • DF3029F25V vs DF38602RFH10V
  • DF3029F25V vs DF38524WWV
  • DF3029F25V vs DF38524WV
  • DF3029F25V vs DF38524HV
  • DF3029F25V vs DF38447XWV
  • DF3029F25V vs DF38447XV
  • DF3029F25V vs DF38447WWV
  • DF3029F25V vs DF38447WV
  • DF3029F25V vs DF38444XWV
  • DF3029F25V vs DF38444XV
  • DF3029F25V vs DF38444WV
  • DF3029F25V vs DF38427HV
  • DF3029F25V vs DF38424WWV
  • DF3029F25V vs DF38347XWV
  • DF3029F25V vs DF38347XV
  • DF3029F25V vs DF38347WV
  • DF3029F25V vs DF38347HWV
  • DF3029F25V vs DF38347HV
  • DF3029F25V vs DF38344XWV
  • DF3029F25V vs DF38344XV
  • DF3029F25V vs DF38344WWV
  • DF3029F25V vs DF38344WV
  • DF3029F25V vs DF38344HWV
  • DF3029F25V vs DF38344HV
  • DF3029F25V vs DF38327WWV
  • DF3029F25V vs DF38327WV
  • DF3029F25V vs DF38327HWV
  • DF3029F25V vs DF38327HV
  • DF3029F25V vs DF38324WWV
  • DF3029F25V vs DF38324WV
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much