☰
DF2339EVFC25V
DF2339EVFC25V
Obsolete
Description:  IC MCU 16BIT 384KB FLASH 144QFP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 37415
DF2339EVFC25V Specification
Specification
Part No
DF2339EVFC25V
Category
Embedded - Microcontrollers
Manufacturer
Renesas Electronics
Series
H8 H8S/2300
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
H8S/2000
Core Size
16-Bit
Speed
25MHz
Connectivity
SCI, SmartCard
Peripherals
DMA, POR, PWM, WDT
Number of I/O
106
Program Memory Size
384KB (384K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
32K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
Data Converters
A/D 12x10b; D/A 4x8b
Oscillator Type
Internal
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
144-BFQFP
Supplier Device Package
144-QFP (20x20)
DF2339EVFC25V Related Parts
DF2112VBG25HV
DF2112VBG25HV
Renesas Electronics
IC MCU 16BIT 64KB FLASH 176LFBGA
DF2116VT20MV
DF2116VT20MV
Renesas Electronics
IC MCU 16BIT 128KB FLASH 144TQFP
DF2117RVBG20IHV
DF2117RVBG20IHV
Renesas Electronics
IC MCU 16BIT 160KB FLSH 176LFBGA
DF2117RVBG20V
DF2117RVBG20V
Renesas Electronics
IC MCU 16BIT 160KB FLSH 176LFBGA
DF2117RVLP20DHV
DF2117RVLP20DHV
Renesas Electronics
IC MCU 16BIT 160KB FLSH 145TFLGA
DF2117RVLP20HV
DF2117RVLP20HV
Renesas Electronics
IC MCU 16BIT 160KB FLSH 145TFLGA
DF2117RVPBG20HV
DF2117RVPBG20HV
Renesas Electronics
IC MCU 16BIT 160KB FLSH 176LFBGA
DF2117RVPT20HV
DF2117RVPT20HV
Renesas Electronics
IC MCU 16BIT 160KB FLASH 144TQFP
DF2117RVT20HV
DF2117RVT20HV
Renesas Electronics
IC MCU 16BIT 160KB FLASH 144TQFP
DF2117RVT20IHV
DF2117RVT20IHV
Renesas Electronics
IC MCU 16BIT 160KB FLASH 144TQFP
DF2117RVT20V
DF2117RVT20V
Renesas Electronics
IC MCU 16BIT 160KB FLASH 144TQFP
DF2117VBG20IHV
DF2117VBG20IHV
Renesas Electronics
IC MCU 16BIT 160KB FLSH 176LFBGA
DF2339EVFC25V Compare Parts
  • DF2339EVFC25V vs DF2667VFQ33V
  • DF2339EVFC25V vs DF2648RFC20JV
  • DF2339EVFC25V vs DF2646RFC20V
  • DF2339EVFC25V vs DF2646RFC20JV
  • DF2339EVFC25V vs DF2643T25V
  • DF2339EVFC25V vs DF2643FC25V
  • DF2339EVFC25V vs DF2639UF20JV
  • DF2339EVFC25V vs DF2638WF20V
  • DF2339EVFC25V vs DF2638WF20JV
  • DF2339EVFC25V vs DF2638UF20V
  • DF2339EVFC25V vs DF2638UF20V
  • DF2339EVFC25V vs DF2638UF20JV
  • DF2339EVFC25V vs DF2638F20V
  • DF2339EVFC25V vs DF2636UF20JV
  • DF2339EVFC25V vs DF2636F20V
  • DF2339EVFC25V vs DF2636F20JV
  • DF2339EVFC25V vs DF2635UF20J
  • DF2339EVFC25V vs DF2633TE25V
  • DF2339EVFC25V vs DF2633TE16V
  • DF2339EVFC25V vs DF2633RTE28V
  • DF2339EVFC25V vs DF2633RF28V
  • DF2339EVFC25V vs DF2633F25V
  • DF2339EVFC25V vs DF2633F25IV
  • DF2339EVFC25V vs DF2633F16V
  • DF2339EVFC25V vs DF2630UF20JV
  • DF2339EVFC25V vs DF2630UF16LV
  • DF2339EVFC25V vs DF2630F20V
  • DF2339EVFC25V vs DF2628FA24V
  • DF2339EVFC25V vs DF2628FA24V
  • DF2339EVFC25V vs DF2628FA24JQS
  • DF2339EVFC25V vs DF2626FA20JV
  • DF2339EVFC25V vs DF2623FA20V
  • DF2339EVFC25V vs DF2623FA20JV
  • DF2339EVFC25V vs DF2623FA20
  • DF2339EVFC25V vs DF2615FA24J
  • DF2339EVFC25V vs DF2615FA20JV
  • DF2339EVFC25V vs DF2612FA20V
  • DF2339EVFC25V vs DF2612FA20L
  • DF2339EVFC25V vs DF2612FA20K
  • DF2339EVFC25V vs DF2612FA20J
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality