☰
CSPT857CBVG
CSPT857CBVG
Obsolete
Description:  IC CLK BUF DDR 220MHZ 1CIRC
Manufacturer:  Renesas Electronics
Datasheet:   CSPT857CBVG Datasheet
History Price: Obsolete
In Stock: 30000
CSPT857CBVG Specification
Specification
Part No
CSPT857CBVG
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Memory, DDR, SDRAM
Input
Clock
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:10
Differential - Input:Output
Yes/Yes
Frequency - Max
220MHz
Voltage - Supply
2.3V ~ 2.7V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
56-TFBGA
Supplier Device Package
56-CABGA (4.5x7.0)
CSPT857CBVG Related Parts
CSPT855PG
CSPT855PG
Renesas Electronics
IC CLK BUF DDR 220MHZ 1CIRC
CSPT855PG8
CSPT855PG8
Renesas Electronics
IC CLK BUF DDR 220MHZ 1CIRC
CSPT855PGG
CSPT855PGG
Renesas Electronics
IC CLK BUF DDR 220MHZ 1CIRC
CSPT855PGG8
CSPT855PGG8
Renesas Electronics
IC CLK BUF DDR 220MHZ 1CIRC
CSPT855PGGI
CSPT855PGGI
Renesas Electronics
IC CLK BUF DDR 220MHZ 1CIRC
CSPT855PGGI8
CSPT855PGGI8
Renesas Electronics
IC CLK BUF DDR 220MHZ 1CIRC
CSPT855PGI
CSPT855PGI
Renesas Electronics
IC CLK BUF DDR 220MHZ 1CIRC
CSPT855PGI8
CSPT855PGI8
Renesas Electronics
IC CLK BUF DDR 220MHZ 1CIRC
CSPT857CBVG8
CSPT857CBVG8
Renesas Electronics
IC CLK BUF DDR 220MHZ 1CIRC
CSPT857CNLG
CSPT857CNLG
Renesas Electronics
IC CLK BUF DDR 220MHZ 1CIRC
CSPT857CNLG8
CSPT857CNLG8
Renesas Electronics
IC CLK BUF DDR 220MHZ 1CIRC
CSPT857CNLGI
CSPT857CNLGI
Renesas Electronics
IC CLK BUF DDR 220MHZ 1CIRC
CSPT857CBVG Compare Parts
  • CSPT857CBVG vs CSPUA877ANLG
  • CSPT857CBVG vs CSPU877BVG8
  • CSPT857CBVG vs CSPU877BVG
  • CSPT857CBVG vs CSPU877ANLG8
  • CSPT857CBVG vs CSPU877ANLG
  • CSPT857CBVG vs CSPU877ABVG8
  • CSPT857CBVG vs CSPT857DPAGI8
  • CSPT857CBVG vs CSPT857DPAGI
  • CSPT857CBVG vs CSPT857DPAG8
  • CSPT857CBVG vs CSPT857DPAG
  • CSPT857CBVG vs CSPT857DBVG8
  • CSPT857CBVG vs CSPT857DBVG
  • CSPT857CBVG vs CSPT857CPAG8
  • CSPT857CBVG vs CSPT857CPAG
  • CSPT857CBVG vs CSPT857CNLGI8
  • CSPT857CBVG vs CSPT857CNLGI
  • CSPT857CBVG vs CSPT857CNLG8
  • CSPT857CBVG vs CSPT857CNLG
  • CSPT857CBVG vs CSPT857CBVG8
  • CSPT857CBVG vs CSPT855PGI8
  • CSPT857CBVG vs CSPT855PGI
  • CSPT857CBVG vs CSPT855PGGI8
  • CSPT857CBVG vs CSPT855PGGI
  • CSPT857CBVG vs CSPT855PGG8
  • CSPT857CBVG vs CSPT855PGG
  • CSPT857CBVG vs CSPT855PG8
  • CSPT857CBVG vs CSPT855PG
  • CSPT857CBVG vs CSPUA877BVG8
  • CSPT857CBVG vs CSPUA877BVG
  • CSPT857CBVG vs CSPUA877BNLGI8
  • CSPT857CBVG vs CSPUA877BNLGI
  • CSPT857CBVG vs CSPUA877ABVG8
  • CSPT857CBVG vs CSPU877DBVG8
  • CSPT857CBVG vs CSPU877DBVG
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected