☰
CA91C142D-33IEV
CA91C142D-33IEV
Active
Description:  IC INTERFACE SPECIALIZED 313BGA
Manufacturer:  Renesas Electronics
History Price: $1,309.39667
In Stock: 14895
CA91C142D-33IEV Specification
Specification
Part No
CA91C142D-33IEV
Category
Interface - Specialized
Manufacturer
Renesas Electronics
Series
Universe IID
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Telecommunications
Interface
PCI
Voltage - Supply
5V
Package / Case
313-BBGA
Supplier Device Package
313-PBGA (35x35)
Mounting Type
Surface Mount
CA91C142D-33IEV PDF Datasheet
CA91C142D-33IEV Related Parts
CA91C142D-25EE
CA91C142D-25EE
Renesas Electronics
IC INTERFACE SPECIALIZED 313BGA
CA91C142D-33CE
CA91C142D-33CE
Renesas Electronics
IC INTERFACE SPECIALIZED 313BGA
CA91C142D-33CEV
CA91C142D-33CEV
Renesas Electronics
IC INTERFACE SPECIALIZED 313BGA
CA91C142D-33IE
CA91C142D-33IE
Renesas Electronics
IC INTERFACE SPECIALIZED 313BGA
CA91L750-100ILV
CA91L750-100ILV
Renesas Electronics
IC INTERFACE SPECIALIZED 376BGA
CA91L8200B-100CE
CA91L8200B-100CE
Renesas Electronics
IC INTFACE SPECIALIZD 480TEPBGA
CA91L8200B-100CEY
CA91L8200B-100CEY
Renesas Electronics
IC INTFACE SPECIALIZD 480TEPBGA
CA91L8260B-100CE
CA91L8260B-100CE
Renesas Electronics
IC INTFACE SPECIALIZD 420TEPBGA
CA91L8260B-100CEV
CA91L8260B-100CEV
Renesas Electronics
IC INTFACE SPECIALIZD 420TEPBGA
CA91L862A-50IE
CA91L862A-50IE
Renesas Electronics
IC INTERFACE SPECIALIZED 256BGA
CA91L862A-50IEV
CA91L862A-50IEV
Renesas Electronics
IC INTERFACE SPECIALIZED 256BGA
CA91L862A-50IL
CA91L862A-50IL
Renesas Electronics
IC INTERFACE SPECIALIZED 256BGA
CA91C142D-33IEV Description
Overview of Renesas Electronics CA91C142D-33IEV

The Renesas CA91C142D-33IEV is a high-performance communications processor designed to efficiently handle various tasks in embedded systems. With a focus on providing robust performance for applications such as networking, communications, and industrial control, this processor integrates a range of features designed for low-power, high-efficiency processing.

Key Specifications of CA91C142D-33IEV

* Core Architecture:

* The CA91C142D-33IEV is built on a 32-bit RISC (Reduced Instruction Set Computing) architecture, providing a balanced mix of performance and power efficiency.
* It features an optimized core for high-speed processing with a significant reduction in power consumption, suitable for embedded communication systems and devices requiring high data throughput.

* Clock Speed:

* The processor operates at a frequency of 33 MHz, providing efficient data processing power. Despite the lower clock speed compared to some other processors, the CA91C142D-33IEV still manages high-performance processing due to its optimized architecture.

* Memory:

* RAM: The CA91C142D-33IEV includes 128KB of internal SRAM, which ensures fast access to frequently used data and instructions. This size is ideal for embedded systems that require real-time data processing.
* Flash Memory: This processor also supports external flash memory through its memory controller, allowing for additional storage and flexibility for application firmware and system code.

* Peripheral Interfaces:

* The CA91C142D-33IEV includes a wide range of communication interfaces, including UART, SPI, and I2C, which are commonly used for data exchange with peripheral devices.
* The processor has multiple General-Purpose I/O (GPIO) pins, allowing it to interact with various sensors, actuators, and other external components.
* It supports high-speed Ethernet and other communication protocols, enabling reliable connectivity in networking applications.

* Interrupt Handling:

* The processor integrates a sophisticated interrupt controller that allows multiple interrupt sources to be handled with low latency. This feature is crucial for applications that require immediate processing of events and time-sensitive tasks.

* Power Management:

* The CA91C142D-33IEV is designed with power efficiency in mind, offering low power consumption even during intensive operations. This makes it an excellent choice for battery-operated and power-constrained applications where energy efficiency is essential.

* Operating Voltage:

* It operates with a supply voltage range of 3.3V, making it compatible with modern low-voltage systems, ensuring better energy efficiency and extended operational lifetime for embedded devices.

* Package:

* The processor is available in a 208-pin BGA (Ball Grid Array) package, suitable for applications requiring compact form factors and high-density I/O. This package also helps reduce parasitic inductance and resistance, contributing to better signal integrity.

Performance and Applications

The CA91C142D-33IEV processor is optimized for communication and control applications. Its architecture and peripheral support allow it to be used in various demanding embedded system applications, including:

* Networking: With support for Ethernet and high-speed data transfer protocols, the CA91C142D-33IEV is ideal for network communication systems, particularly those requiring high data throughput and low latency.
* Industrial Control: The processor is widely used in industrial automation systems where fast decision-making and robust communication with external devices are essential. It enables control systems for machinery, robotics, and other industrial processes.
* Automotive: In the automotive sector, the processor's efficient signal processing and communication capabilities are beneficial for embedded control systems in vehicles, such as advanced driver-assistance systems (ADAS) and in-vehicle networking.
* Wireless Communications: The CA91C142D-33IEV is also employed in wireless communication systems that require efficient data encoding, decoding, and management.
* Medical Devices: With its real-time processing capabilities and low power consumption, the processor finds use in medical devices, especially those requiring efficient communication between embedded systems.

Conclusion

Renesas Electronics CA91C142D-33IEV is a highly integrated, versatile communications processor designed for embedded applications that require efficient data processing and communication. Its low power consumption, advanced peripheral interfaces, and reliable performance make it a go-to choice for networking, industrial, automotive, and wireless communication applications, offering developers a robust solution for a wide variety of embedded system challenges.
CA91C142D-33IEV Compare Parts
  • CA91C142D-33IEV vs CA91C142D-33CEV
  • CA91C142D-33IEV vs CA91C142D-33CE
  • CA91C142D-33IEV vs CA91C142D-25EE
  • CA91C142D-33IEV vs CA91L862A-50ILV
  • CA91C142D-33IEV vs CA91L862A-50IL
  • CA91C142D-33IEV vs CA91L862A-50IEV
  • CA91C142D-33IEV vs CA91L862A-50IE
  • CA91C142D-33IEV vs CA91L8260B-100CEV
  • CA91C142D-33IEV vs CA91L8260B-100CE
  • CA91C142D-33IEV vs CA91L8200B-100CEY
  • CA91C142D-33IEV vs CA91L8200B-100CE
  • CA91C142D-33IEV vs CA91L750-100ILV
  • Customer Reviews
    4.95 out of 5.00 stars from 164 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again