AMB0480A5RJ8
AMB0480A5RJ8
Obsolete
Description:  IC REDRIVER 4GBPS 655FCBGA
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 3600
AMB0480A5RJ8 Specification
Specification
Part No
AMB0480A5RJ8
Category
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buffer, ReDriver
Applications
-
Input
-
Output
-
Data Rate (Max)
4Gbps
Number of Channels
-
Delay Time
-
Signal Conditioning
-
Capacitance - Input
-
Voltage - Supply
3V ~ 3.6V
Current - Supply
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
655-FBGA, FCBGA
Supplier Device Package
655-FCBGA (24.5x19.5)
AMB0480A5RJ8 Related Parts
AMB0480A5RJ
AMB0480A5RJ
Renesas Electronics
IC REDRIVER 4GBPS 655FCBGA
AMB0482C1RJ
AMB0482C1RJ
Renesas Electronics
IC REDRIVER 4.8GBPS 655FCBGA
AMB0482C1RJ8
AMB0482C1RJ8
Renesas Electronics
IC REDRIVER 4.8GBPS 655FCBGA
AMB0582C1RJ
AMB0582C1RJ
Renesas Electronics
IC REDRIVER 1CH 4.8GBPS 655FCBGA
AMB0582C1RJ8
AMB0582C1RJ8
Renesas Electronics
IC REDRIVER 1CH 4.8GBPS 655FCBGA
AMB0482C1BJG
AMB0482C1BJG
Renesas Electronics
IC DIMM MEM BUFFER 655FCBGA
AMB0482C1BJG8
AMB0482C1BJG8
Renesas Electronics
IC REDRIVER 4.8GBPS 655FCBGA
AMB0480A5RJ8 Compare Parts
  • AMB0480A5RJ8 vs AMB0582C1RJ
  • AMB0480A5RJ8 vs AMB0482C1RJ8
  • AMB0480A5RJ8 vs AMB0482C1RJ
  • AMB0480A5RJ8 vs AMB0480A5RJ
  • AMB0480A5RJ8 vs AMB0482C1BJG8
  • AMB0480A5RJ8 vs AMB0482C1BJG
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate