☰
9P956AFLF
9P956AFLF
Obsolete
Description:  IC FANOUT BUFFER DDRII 28-SSOP
Manufacturer:  Renesas Electronics
Datasheet:   9P956AFLF Datasheet
History Price: Obsolete
In Stock: 1120
9P956AFLF Specification
Specification
Part No
9P956AFLF
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
No
Main Purpose
Memory, DDR, DDR2
Input
Clock
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:6
Differential - Input:Output
Yes/Yes
Frequency - Max
400MHz
Voltage - Supply
3.3V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
9P956AFLF PDF Datasheet
9P956AFLF Related Parts
9P935AFLF
9P935AFLF
Renesas Electronics
IC CLK BUF DDR 600MHZ 1CIRC
9P935AFLFT
9P935AFLFT
Renesas Electronics
IC CLK BUF DDR 600MHZ 1CIRC
9P935AGLF
9P935AGLF
Renesas Electronics
IC CLK BUF DDR 600MHZ 1CIRC
9P935AGLFT
9P935AGLFT
Renesas Electronics
IC CLK BUF DDR 600MHZ 1CIRC
9P936AFLF
9P936AFLF
Renesas Electronics
IC FANOUT/BUFF DDR I/II 28SSOP
9P936AFLFT
9P936AFLFT
Renesas Electronics
IC FANOUT/BUFF DDR I/II 28SSOP
9P936AGLF
9P936AGLF
Renesas Electronics
IC FANOUT/BUFF DDR I/II 28TSSOP
9P936AGLFT
9P936AGLFT
Renesas Electronics
IC FANOUT/BUFF DDR I/II 28TSSOP
9P960AFLF
9P960AFLF
Renesas Electronics
IC CLK BUFF DUAL DDR 48SSOP
9P960AFLFT
9P960AFLFT
Renesas Electronics
IC CLK BUFF DUAL DDR 48SSOP
9P935AFLF-QN0
9P935AFLF-QN0
Renesas Electronics
IC TIMING CLOCK
9P935AFLFT-QN0
9P935AFLFT-QN0
Renesas Electronics
IC TIMING CLOCK
9P956AFLF Compare Parts
  • 9P956AFLF vs 9P960AFLF
  • 9P956AFLF vs 9P936AGLFT
  • 9P956AFLF vs 9P936AGLF
  • 9P956AFLF vs 9P936AFLFT
  • 9P956AFLF vs 9P936AFLF
  • 9P956AFLF vs 9P935AGLFT
  • 9P956AFLF vs 9P935AGLF
  • 9P956AFLF vs 9P935AFLFT
  • 9P956AFLF vs 9P935AFLF
  • 9P956AFLF vs 9P952DFLFT
  • 9P956AFLF vs 9P952DFLF
  • 9P956AFLF vs 9P935AFLFT-QN0
  • 9P956AFLF vs 9P935AFLF-QN0
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.