☰
954119DFLF
954119DFLF
Obsolete
Description:  IC TIMING CTRL HUB P4 56-SSOP
Manufacturer:  Renesas Electronics
Datasheet:   954119DFLF Datasheet
History Price: $10.00000
In Stock: 33440
954119DFLF Specification
Specification
Part No
954119DFLF
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
TCH
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Intel CPU, PCI Express (PCIe), Timing Control Hub?
Input
Crystal
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:22
Differential - Input:Output
No/Yes
Frequency - Max
400MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
56-SSOP
954119DFLF PDF Datasheet
954119DFLF Related Parts
954101DFLF
954101DFLF
Renesas Electronics
IC TIMING CTRL HUB P4 56-SSOP
954101DFLFT
954101DFLFT
Renesas Electronics
IC CTRL HUB PROGR TIMING 56-SSOP
954101DGLF
954101DGLF
Renesas Electronics
IC TIMING CTRL HUB P4 56-TSSOP
954101DGLFT
954101DGLFT
Renesas Electronics
IC TIMING CTRL HUB P4 56-TSSOP
954119DFLFT
954119DFLFT
Renesas Electronics
IC TIMING CTRL HUB P4 56-SSOP
954141CFLF
954141CFLF
Renesas Electronics
IC TIMING CTRL HUB P4 56-SSOP
954141CFLFT
954141CFLFT
Renesas Electronics
IC TIMING CTRL HUB P4 56-SSOP
954201BFLF
954201BFLF
Renesas Electronics
IC TIMING CTRL HUB P4 56-SSOP
954201BFLFT
954201BFLFT
Renesas Electronics
IC TIMING CTRL HUB P4 56-SSOP
954201BGLF
954201BGLF
Renesas Electronics
IC TIMING CTRL HUB P4 56-TSSOP
954201BGLFT
954201BGLFT
Renesas Electronics
IC TIMING CTRL HUB PROGR 56TSSOP
954204CGLF
954204CGLF
Renesas Electronics
IC TIMING CTRL HUB P4 56-TSSOP
954119DFLF Compare Parts
  • 954119DFLF vs 954310BGLF
  • 954119DFLF vs 954306BGLFT
  • 954119DFLF vs 954306BGLF
  • 954119DFLF vs 954305EKLFT
  • 954119DFLF vs 954305EKLF
  • 954119DFLF vs 954305DKLFT-TRQ1
  • 954119DFLF vs 954305DKLFT
  • 954119DFLF vs 954305DKLF
  • 954119DFLF vs 954226AKLFT
  • 954119DFLF vs 954226AKLF
  • 954119DFLF vs 954226AGLFT
  • 954119DFLF vs 954226AGLF
  • 954119DFLF vs 954206BGLFT
  • 954119DFLF vs 954206BGLF
  • 954119DFLF vs 954206BFLFT
  • 954119DFLF vs 954206BFLF
  • 954119DFLF vs 954206AGLFT
  • 954119DFLF vs 954206AGLF
  • 954119DFLF vs 954204CGLNT
  • 954119DFLF vs 954204CGLN
  • 954119DFLF vs 954204CGLFT
  • 954119DFLF vs 954204CGLF
  • 954119DFLF vs 954201BGLFT
  • 954119DFLF vs 954201BGLF
  • 954119DFLF vs 954201BFLFT
  • 954119DFLF vs 954201BFLF
  • 954119DFLF vs 954141CFLFT
  • 954119DFLF vs 954141CFLF
  • 954119DFLF vs 954119DFLFT
  • 954119DFLF vs 954101DGLFT
  • 954119DFLF vs 954101DGLF
  • 954119DFLF vs 954101DFLFT
  • 954119DFLF vs 954101DFLF
  • 954119DFLF vs 954550CGLFT
  • 954119DFLF vs 954550CGLF
  • 954119DFLF vs 954310CGLFT
  • 954119DFLF vs 954310CGLF
  • 954119DFLF vs 954226AGLFT
  • 954119DFLF vs 954141CGLFT
  • 954119DFLF vs 954141CGLF
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much