☰
953002DFLFT
953002DFLFT
Obsolete
Description:  IC TIMING CTRL HUB P4 48SSOP
Manufacturer:  Renesas Electronics
Datasheet:   953002DFLFT Datasheet
History Price: Obsolete
In Stock: 43345
953002DFLFT Specification
Specification
Part No
953002DFLFT
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
TCH
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Intel CPU, PCI Express (PCIe), Timing Control Hub?
Input
Crystal
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:21
Differential - Input:Output
No/Yes
Frequency - Max
444MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
48-SSOP
953002DFLFT Compare Parts
  • 953002DFLFT vs 953008BFLF
  • 953002DFLFT vs 953002DFLF
  • 953002DFLFT vs 953002CFLFT
  • 953002DFLFT vs 953002CFLF
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!