☰
950211BFLF
950211BFLF
Obsolete
Description:  IC TIMING CTRL HUB P4 56-SSOP
Manufacturer:  Renesas Electronics
Datasheet:   950211BFLF Datasheet
History Price: Obsolete
In Stock: 3540
950211BFLF Specification
Specification
Part No
950211BFLF
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
TCH
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Intel CPU, Timing Control Hub?
Input
Crystal
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:22
Differential - Input:Output
No/Yes
Frequency - Max
205MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
56-SSOP
950211BFLF Related Parts
950201AFLF
950201AFLF
Renesas Electronics
IC TIMING CTRL HUB P4 56-SSOP
950201AFLFT
950201AFLFT
Renesas Electronics
IC TIMING CTRL HUB P4 56-SSOP
950201AGLF
950201AGLF
Renesas Electronics
IC TIMING CTRL HUB P4 56-TSSOP
950201AGLFT
950201AGLFT
Renesas Electronics
IC TIMING CTRL HUB P4 56-TSSOP
950211BFLFT
950211BFLFT
Renesas Electronics
IC TIMING CTRL HUB P4 56-SSOP
950410AGLF
950410AGLF
Renesas Electronics
IC SYSTEM CLK CHIP AMDK8 48TSSOP
950410AGLFT
950410AGLFT
Renesas Electronics
IC SYSTEM CLK CHIP AMDK8 48TSSOP
950810CFLF
950810CFLF
Renesas Electronics
IC FREQ GEN 200MHZ CLK 56-SSOP
950810CFLFT
950810CFLFT
Renesas Electronics
IC FREQ GEN 200MHZ CLK 56-SSOP
950810CGLF
950810CGLF
Renesas Electronics
IC FREQ GEN 200MHZ CLK 56-TSSOP
950810CGLFT
950810CGLFT
Renesas Electronics
IC FREQ GEN 200MHZ CLK 56-TSSOP
950811AGLFT
950811AGLFT
Renesas Electronics
IC FREQ GEN 200MHZ CLK 56-TSSOP
950211BFLF Compare Parts
  • 950211BFLF vs 950908BGLF
  • 950211BFLF vs 950908BFLFT
  • 950211BFLF vs 950908BFLF
  • 950211BFLF vs 950812CGLFT
  • 950211BFLF vs 950812CGLF
  • 950211BFLF vs 950811AGLFT
  • 950211BFLF vs 950810CGLFT
  • 950211BFLF vs 950810CGLF
  • 950211BFLF vs 950810CFLFT
  • 950211BFLF vs 950810CFLF
  • 950211BFLF vs 950410AGLFT
  • 950211BFLF vs 950410AGLF
  • 950211BFLF vs 950211BFLFT
  • 950211BFLF vs 950201AGLFT
  • 950211BFLF vs 950201AGLF
  • 950211BFLF vs 950201AFLFT
  • 950211BFLF vs 950201AFLF
  • 950211BFLF vs 950201AFLFT-IN0
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!