☰
93V855AGI
93V855AGI
Obsolete
Description:  IC CLK BUF DDR 233MHZ 1CIRC
Manufacturer:  Renesas Electronics
Datasheet:   93V855AGI Datasheet
History Price: Obsolete
In Stock: 17440
93V855AGI Specification
Specification
Part No
93V855AGI
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Memory, DDR
Input
Clock
Output
Clock
Number of Circuits
1
Ratio - Input:Output
2:5
Differential - Input:Output
No/Yes
Frequency - Max
233MHz
Voltage - Supply
2.3V ~ 2.7V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
93V855AGI Compare Parts
  • 93V855AGI vs 93V857BG-025LF
  • 93V855AGI vs 93V855AGLFT
  • 93V855AGI vs 93V855AGLF
  • 93V855AGI vs 93V855AGIT
  • Customer Reviews
    4.95 out of 5.00 stars from 184 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)