☰
932S421CFLFT
932S421CFLFT
Obsolete
Description:  IC PCIE GEN2 MAIN CLOCK 56-SSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 19290
932S421CFLFT Specification
Specification
Part No
932S421CFLFT
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Intel CPU Servers
Input
Crystal
Output
HCSL
Number of Circuits
1
Ratio - Input:Output
1:19
Differential - Input:Output
No/Yes
Frequency - Max
400MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
56-SSOP
932S421CFLFT PDF Datasheet
932S421CFLFT Related Parts
932S208DFLF
932S208DFLF
Renesas Electronics
IC TIMING HUB CTRL PROGR 56-SSOP
932S208DFLFT
932S208DFLFT
Renesas Electronics
IC TIMING HUB CTRL PROGR 56-SSOP
932S208DGLF
932S208DGLF
Renesas Electronics
IC TIMING HUB CTRL PROGR 56TSSOP
932S208DGLFT
932S208DGLFT
Renesas Electronics
IC TIMING HUB CTRL PROGR 56TSSOP
932S401EFLF
932S401EFLF
Renesas Electronics
IC TIMING CTRL HUB PROGR 56-SSOP
932S401EFLFT
932S401EFLFT
Renesas Electronics
IC TIMING CTRL HUB PROGR 56-SSOP
932S401EGLF
932S401EGLF
Renesas Electronics
IC TIMING CTRL HUB PROGR 56TSSOP
932S401EGLFT
932S401EGLFT
Renesas Electronics
IC TIMING CTRL HUB PROGR 56TSSOP
932S421BFLF
932S421BFLF
Renesas Electronics
IC PCIE GEN2 MAIN CLOCK 56-SSOP
932S421BFLFT
932S421BFLFT
Renesas Electronics
IC PCIE GEN2 MAIN CLOCK 56-SSOP
932S421BGLF
932S421BGLF
Renesas Electronics
IC PCIE GEN2 MAIN CLOCK 56TSSOP
932S421BGLFT
932S421BGLFT
Renesas Electronics
IC GEN2 MAIN CLK INTEL 56-TSSOP
932S421CFLFT Compare Parts
  • 932S421CFLFT vs 932SQL456AKLF
  • 932S421CFLFT vs 932SQL456AGLF
  • 932S421CFLFT vs 932SQL450BKLFT
  • 932S421CFLFT vs 932SQL420CKLFT
  • 932S421CFLFT vs 932SQL420CKLF
  • 932S421CFLFT vs 932SQL420CGLFT
  • 932S421CFLFT vs 932SQL420CGLF
  • 932S421CFLFT vs 932SQL420BKLFT
  • 932S421CFLFT vs 932SQL420BKLF
  • 932S421CFLFT vs 932SQL420BGLFT
  • 932S421CFLFT vs 932SQL420BGLF
  • 932S421CFLFT vs 932SQ428AKLFT
  • 932S421CFLFT vs 932SQ428AKLF
  • 932S421CFLFT vs 932SQ426AKLFT
  • 932S421CFLFT vs 932SQ426AKLF
  • 932S421CFLFT vs 932SQ425AKLFT
  • 932S421CFLFT vs 932SQ425AKLF
  • 932S421CFLFT vs 932SQ420DKLFT
  • 932S421CFLFT vs 932SQ420DKLF
  • 932S421CFLFT vs 932SQ420DGLFT
  • 932S421CFLFT vs 932SQ420DGLF
  • 932S421CFLFT vs 932S890CKLFT
  • 932S421CFLFT vs 932S890CKLF
  • 932S421CFLFT vs 932S825BGLFT
  • 932S421CFLFT vs 932S825BGLF
  • 932S421CFLFT vs 932S825AGLFT
  • 932S421CFLFT vs 932S825AGLF
  • 932S421CFLFT vs 932S805CGLFT
  • 932S421CFLFT vs 932S805CGLF
  • 932S421CFLFT vs 932S801AFLF
  • 932S421CFLFT vs 932S431AGLFT
  • 932S421CFLFT vs 932S431AGLF
  • 932S421CFLFT vs 932S422CGLFT
  • 932S421CFLFT vs 932S422CGLF
  • 932S421CFLFT vs 932S422CFLFT
  • 932S421CFLFT vs 932S422CFLF
  • 932S421CFLFT vs 932S421CGLFT
  • 932S421CFLFT vs 932S421CGLF
  • 932S421CFLFT vs 932S421CFLF
  • 932S421CFLFT vs 932S421BGLFT
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give