☰
91309AGLFT
91309AGLFT
Obsolete
Description:  IC ZD BUFFER 16TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   91309AGLFT Datasheet
History Price: Obsolete
In Stock: 26960
91309AGLFT Specification
Specification
Part No
91309AGLFT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zero Delay Buffer
PLL
Yes with Bypass
Input
Clock
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:9
Differential - Input:Output
No/No
Frequency - Max
133MHz
Divider/Multiplier
No/No
Voltage - Supply
2.97V ~ 3.63V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
91309AGLFT Related Parts
91305AMILF
91305AMILF
Renesas Electronics
IC ZD BUFFER 8SOIC
91305AMILFT
91305AMILFT
Renesas Electronics
IC ZD BUFFER 8SOIC
91305AMLF
91305AMLF
Renesas Electronics
IC ZD BUFFER 8SOIC
91305AMLFT
91305AMLFT
Renesas Electronics
IC ZD BUFFER 8SOIC
91309AGILF
91309AGILF
Renesas Electronics
IC ZD BUFFER 16TSSOP
91309AGILFT
91309AGILFT
Renesas Electronics
IC ZD BUFFER 16TSSOP
91309AGLF
91309AGLF
Renesas Electronics
IC ZD BUFFER 16TSSOP
91309AMLF
91309AMLF
Renesas Electronics
IC ZD BUFFER 56VFQFPN
91309AMLFT
91309AMLFT
Renesas Electronics
IC ZD BUFFER 56VFQFPN
91309AGLFT Compare Parts
  • 91309AGLFT vs 91309AGILFT
  • 91309AGLFT vs 91309AGILF
  • 91309AGLFT vs 91305AMLFT
  • 91309AGLFT vs 91305AMLF
  • 91309AGLFT vs 91305AMILFT
  • 91309AGLFT vs 91305AMILF
  • 91309AGLFT vs 91309AMLFT
  • 91309AGLFT vs 91309AMLF
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!