☰
8T49N004A-059NLGI8
8T49N004A-059NLGI8
Active
Description:  IC CLK GENERATOR LVPECL 32VFQFN
Manufacturer:  Renesas Electronics
History Price: $13.49360
In Stock: 5810
8T49N004A-059NLGI8 Specification
Specification
Part No
8T49N004A-059NLGI8
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
FemtoClock NG
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
PLL
Yes with Bypass
Input
HCSL, LVDS, LVPECL
Output
LVPECL
Number of Circuits
1
Ratio - Input:Output
1:4
Differential - Input:Output
Yes/Yes
Frequency - Max
100MHz
Divider/Multiplier
Yes/No
Voltage - Supply
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-VFQFN (5x5)
8T49N004A-059NLGI8 Related Parts
8T49N004A-000NLGI
8T49N004A-000NLGI
Renesas Electronics
IC CLK GENERATOR LVPECL 32VFQFN
8T49N004A-000NLGI8
8T49N004A-000NLGI8
Renesas Electronics
IC CLK GENERATOR LVPECL 32VFQFN
8T49N004A-002NLGI
8T49N004A-002NLGI
Renesas Electronics
IC CLK GENERATOR LVPECL 32VFQFN
8T49N004A-002NLGI8
8T49N004A-002NLGI8
Renesas Electronics
IC CLK GENERATOR LVPECL 32VFQFN
8T49N004A-006NLGI
8T49N004A-006NLGI
Renesas Electronics
IC CLK GENERATOR LVPECL 32VFQFN
8T49N004A-006NLGI8
8T49N004A-006NLGI8
Renesas Electronics
IC CLK GENERATOR LVPECL 32VFQFN
8T49N004A-007NLGI
8T49N004A-007NLGI
Renesas Electronics
IC CLK GENERATOR LVPECL 32VFQFN
8T49N004A-007NLGI8
8T49N004A-007NLGI8
Renesas Electronics
IC CLK GENERATOR LVPECL 32VFQFN
8T49N004A-008NLGI
8T49N004A-008NLGI
Renesas Electronics
IC CLK GENERATOR LVPECL 32VFQFN
8T49N004A-008NLGI8
8T49N004A-008NLGI8
Renesas Electronics
IC CLK GENERATOR LVPECL 32VFQFN
8T49N004A-011NLGI
8T49N004A-011NLGI
Renesas Electronics
IC CLK GENERATOR LVPECL 32VFQFN
8T49N004A-011NLGI8
8T49N004A-011NLGI8
Renesas Electronics
IC CLK GENERATOR LVPECL 32VFQFN
8T49N004A-059NLGI8 Compare Parts
  • 8T49N004A-059NLGI8 vs 8T49N524NLG
  • 8T49N004A-059NLGI8 vs 8T49N524-008NLGI8
  • 8T49N004A-059NLGI8 vs 8T49N524-008NLGI
  • 8T49N004A-059NLGI8 vs 8T49N524-001NLGI8
  • 8T49N004A-059NLGI8 vs 8T49N524-001NLGI
  • 8T49N004A-059NLGI8 vs 8T49N488A-000ASGI8
  • 8T49N004A-059NLGI8 vs 8T49N488A-000ASGI
  • 8T49N004A-059NLGI8 vs 8T49N366A-000ASGI8
  • 8T49N004A-059NLGI8 vs 8T49N366A-000ASGI
  • 8T49N004A-059NLGI8 vs 8T49N287A-999NLGI
  • 8T49N004A-059NLGI8 vs 8T49N287A-998NLGI
  • 8T49N004A-059NLGI8 vs 8T49N287A-996NLGI
  • 8T49N004A-059NLGI8 vs 8T49N287A-993NLGI
  • 8T49N004A-059NLGI8 vs 8T49N286NLGI
  • 8T49N004A-059NLGI8 vs 8T49N286A-999NLGI8
  • 8T49N004A-059NLGI8 vs 8T49N286A-999NLGI
  • 8T49N004A-059NLGI8 vs 8T49N286A-998NLGI8
  • 8T49N004A-059NLGI8 vs 8T49N286A-998NLGI#
  • 8T49N004A-059NLGI8 vs 8T49N286A-998NLGI
  • 8T49N004A-059NLGI8 vs 8T49N286A-993NLGI
  • 8T49N004A-059NLGI8 vs 8T49N286-999NLGI8
  • 8T49N004A-059NLGI8 vs 8T49N286-999NLGI
  • 8T49N004A-059NLGI8 vs 8T49N286-998NLGI8
  • 8T49N004A-059NLGI8 vs 8T49N286-998NLGI#
  • 8T49N004A-059NLGI8 vs 8T49N286-998NLGI
  • 8T49N004A-059NLGI8 vs 8T49N286-997NLGI8
  • 8T49N004A-059NLGI8 vs 8T49N286-997NLGI
  • 8T49N004A-059NLGI8 vs 8T49N286-002NLGI8
  • 8T49N004A-059NLGI8 vs 8T49N286-002NLGI
  • 8T49N004A-059NLGI8 vs 8T49N286-001NLGI8
  • 8T49N004A-059NLGI8 vs 8T49N286-001NLGI
  • 8T49N004A-059NLGI8 vs 8T49N285A-999NLGI8
  • 8T49N004A-059NLGI8 vs 8T49N285A-999NLGI
  • 8T49N004A-059NLGI8 vs 8T49N285A-998NLGI8
  • 8T49N004A-059NLGI8 vs 8T49N285A-998NLGI
  • 8T49N004A-059NLGI8 vs 8T49N285A-996NLGI
  • 8T49N004A-059NLGI8 vs 8T49N285-999NLGI
  • 8T49N004A-059NLGI8 vs 8T49N285-998NLGI
  • 8T49N004A-059NLGI8 vs 8T49N283C-999NLGI8
  • 8T49N004A-059NLGI8 vs 8T49N283C-999NLGI
  • Customer Reviews
    4.95 out of 5.00 stars from 172 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!