8N3SV76LC-0174CDI
8N3SV76LC-0174CDI
Active
Description:  IC OSC VCXO 136MHZ 6CLCC
Manufacturer:  Renesas Electronics
History Price: Active
In Stock: 8700
8N3SV76LC-0174CDI Specification
Specification
Part No
8N3SV76LC-0174CDI
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Renesas Electronics
Series
FemtoClock NG
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
VCXO
Count
-
Frequency
136MHz
Voltage - Supply
2.375V ~ 2.625V
Current - Supply
120 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
6-CLCC
Supplier Device Package
6-CLCC (7x5)
Mounting Type
Surface Mount
8N3SV76LC-0174CDI Related Parts
8N3D001EG-0045CDI
8N3D001EG-0045CDI
Renesas Electronics
IC OSC CLOCK DUAL FREQ 10CLCC
8N3D001EG-0045CDI8
8N3D001EG-0045CDI8
Renesas Electronics
IC OSC CLOCK DUAL FREQ 10CLCC
8N3D001EG-0096CDI
8N3D001EG-0096CDI
Renesas Electronics
IC OSC CLOCK DUAL FREQ 10CLCC
8N3D001EG-0096CDI8
8N3D001EG-0096CDI8
Renesas Electronics
IC OSC CLOCK DUAL FREQ 10CLCC
8N3DV85AC-0001CDI
8N3DV85AC-0001CDI
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N3DV85AC-0001CDI8
8N3DV85AC-0001CDI8
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N3DV85AC-0002CDI
8N3DV85AC-0002CDI
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N3DV85AC-0002CDI8
8N3DV85AC-0002CDI8
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N3DV85AC-0003CDI
8N3DV85AC-0003CDI
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N3DV85AC-0003CDI8
8N3DV85AC-0003CDI8
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N3DV85AC-0004CDI
8N3DV85AC-0004CDI
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N3DV85AC-0004CDI8
8N3DV85AC-0004CDI8
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N3SV76LC-0174CDI Compare Parts
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0185CDI
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0184CDI8
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0184CDI
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0183CDI8
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0183CDI
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0182CDI8
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0182CDI
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0181CDI8
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0181CDI
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0180CDI8
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0180CDI
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0179CDI8
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0179CDI
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0178CDI8
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0178CDI
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0177CDI8
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0177CDI
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0176CDI8
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0176CDI
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0175CDI8
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0175CDI
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0174CDI8
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0173CDI8
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0173CDI
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0172CDI8
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0172CDI
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0171CDI8
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0171CDI
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0170CDI8
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0170CDI
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0169CDI8
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0169CDI
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0168CDI8
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0168CDI
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0167CDI8
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0167CDI
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0166CDI8
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0166CDI
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0165CDI8
  • 8N3SV76LC-0174CDI vs 8N3SV76LC-0165CDI
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended
    Renata Almeida
    Brazil
    5 stars
    2026-03-11 08:38
    Arrived well packed, works perfectly.