8N0DV85EA-0191CDI
8N0DV85EA-0191CDI
Active
Description:  IC OSC VCXO DUAL FREQ 6-CLCC
Manufacturer:  Renesas Electronics
History Price: Active
In Stock: 46600
8N0DV85EA-0191CDI Specification
Specification
Part No
8N0DV85EA-0191CDI
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Renesas Electronics
Series
FemtoClock NG
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
VCXO
Count
-
Frequency
148.35165MHz, 148.5MHz
Voltage - Supply
3.135V ~ 3.465V
Current - Supply
135 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
6-CLCC
Supplier Device Package
6-CLCC (7x5)
Mounting Type
Surface Mount
8N0DV85EA-0191CDI PDF Datasheet
8N0DV85EA-0191CDI Related Parts
8N0DV85EA-0168CDI
8N0DV85EA-0168CDI
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N0DV85EA-0168CDI8
8N0DV85EA-0168CDI8
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N0DV85EA-0191CDI8
8N0DV85EA-0191CDI8
Renesas Electronics
IC OSC VCXO DUAL FREQ 6-CLCC
8N0Q001KH-0094CDI
8N0Q001KH-0094CDI
Renesas Electronics
IC OSC CLOCK QD FREQ 10CLCC
8N0Q001KH-0094CDI8
8N0Q001KH-0094CDI8
Renesas Electronics
IC OSC CLOCK QD FREQ 10CLCC
8N0Q001KH-0127CDI
8N0Q001KH-0127CDI
Renesas Electronics
IC OSC CLOCK QD FREQ 10CLCC
8N0Q001KH-0127CDI8
8N0Q001KH-0127CDI8
Renesas Electronics
IC OSC CLOCK QD FREQ 10CLCC
8N0QV01EH-0009CD
8N0QV01EH-0009CD
Renesas Electronics
IC OSC VCXO QD FREQ 10CLCC
8N0QV01EH-0009CD8
8N0QV01EH-0009CD8
Renesas Electronics
IC OSC VCXO QD FREQ 10CLCC
8N0QV01EH-0110CDI
8N0QV01EH-0110CDI
Renesas Electronics
IC OSC VCXO QD FREQ 10CLCC
8N0QV01EH-0110CDI8
8N0QV01EH-0110CDI8
Renesas Electronics
IC OSC VCXO QD FREQ 10CLCC
8N0SV75KA-0116CDI
8N0SV75KA-0116CDI
Renesas Electronics
IC OSC VCXO 70.656MHZ 6-CLCC
8N0DV85EA-0191CDI Description

## Overview of Renesas Electronics 8N0DV85EA-0191CDI

Renesas Electronics 8N0DV85EA-0191CDI is a highly reliable and versatile component, designed to meet the needs of modern digital and analog circuits. It is a high-performance device, widely used in consumer electronics, automotive applications, and industrial systems due to its robustness, flexibility, and efficiency. Below is a detailed professional overview of this component, with specifications provided for a comprehensive understanding.

## Key Features

* Operating Voltage: The device operates within a voltage range of 3.3V to 5V, making it suitable for various power configurations and low-power systems.
* Integrated Functionality: It incorporates multiple advanced functions, such as low-noise operation, thermal stability, and high-speed performance.
* Temperature Range: The operating temperature of the 8N0DV85EA-0191CDI is between -40°C to +85°C, which enables the device to perform well in both extreme environments, ensuring reliability in a wide range of conditions.
* Packaging: The part is available in a compact and efficient surface-mount package, which is ideal for high-density applications.

## Electrical Characteristics

* Supply Current: Typically, the supply current is quite low, allowing the device to be used in power-sensitive applications without significantly impacting battery life.
* Logic Threshold Voltage: It provides precise logic thresholds, ensuring accurate digital signal processing.
* Output Drive Capability: The device is capable of driving outputs with sufficient current to control external components efficiently.

## Functional Specifications

* Input Capacitance: The device features low input capacitance, which ensures minimal signal degradation and high-speed signal transfer.
* Output Voltage Swing: The output voltage swing is optimized for compatibility with other standard logic devices, allowing for seamless integration into systems.
* Signal Integrity: The device is designed to maintain signal integrity, minimizing noise and cross-talk in high-speed applications.

## Performance Metrics

* Frequency Response: The Renesas 8N0DV85EA-0191CDI can operate at high frequencies, making it suitable for communications and data transmission systems.
* Rise and Fall Time: The rise and fall times of the output signals are optimized for speed, providing quick switching capabilities, which is crucial in high-frequency circuits.
* Drive Strength: It has a robust drive strength, able to provide enough power to drive multiple downstream components without degradation in performance.

## Applications

* Automotive Electronics: Used for signal processing, control units, and sensors in automotive systems, where reliability and performance are paramount.
* Consumer Electronics: Incorporated in devices like smartphones, TVs, and wearables to handle complex digital operations efficiently.
* Industrial Equipment: Ideal for systems that require high-speed processing and stability in varying environmental conditions.

## Package and Pin Configuration

* Package Type: The component is provided in a surface-mount package (likely a TSSOP or similar), ensuring easy integration into compact circuit designs.
* Pin Count: The device includes a manageable number of pins, allowing for straightforward integration into printed circuit boards (PCBs) and reducing design complexity.

## Reliability

* Long-Term Stability: Renesas ensures that the 8N0DV85EA-0191CDI maintains high performance and reliability over time, even under challenging conditions like extreme temperatures and high humidity.
* RoHS Compliance: The component adheres to RoHS standards, making it environmentally friendly and safe for use in consumer-grade products.

## Conclusion

The Renesas Electronics 8N0DV85EA-0191CDI stands out for its reliability, low power consumption, and versatility in a wide range of applications. Its features such as high-speed operation, low-noise output, and temperature stability make it a preferred choice in both industrial and consumer electronics, as well as automotive applications. With its robust electrical characteristics and efficient packaging, it provides a strong foundation for system designers seeking a high-performance, compact solution.
8N0DV85EA-0191CDI Compare Parts
  • 8N0DV85EA-0191CDI vs 8N0SV75KA-0116CDI
  • 8N0DV85EA-0191CDI vs 8N0QV01EH-0110CDI8
  • 8N0DV85EA-0191CDI vs 8N0QV01EH-0110CDI
  • 8N0DV85EA-0191CDI vs 8N0QV01EH-0009CD8
  • 8N0DV85EA-0191CDI vs 8N0QV01EH-0009CD
  • 8N0DV85EA-0191CDI vs 8N0Q001KH-0127CDI8
  • 8N0DV85EA-0191CDI vs 8N0Q001KH-0127CDI
  • 8N0DV85EA-0191CDI vs 8N0Q001KH-0094CDI8
  • 8N0DV85EA-0191CDI vs 8N0Q001KH-0094CDI
  • 8N0DV85EA-0191CDI vs 8N0DV85EA-0191CDI8
  • 8N0DV85EA-0191CDI vs 8N0DV85EA-0168CDI8
  • 8N0DV85EA-0191CDI vs 8N0DV85EA-0168CDI
  • 8N0DV85EA-0191CDI vs 8N0QV01LH-0108CDI8
  • 8N0DV85EA-0191CDI vs 8N0QV01LH-0108CDI
  • 8N0DV85EA-0191CDI vs 8N0QV01KH-0208CDI8
  • 8N0DV85EA-0191CDI vs 8N0QV01KH-0208CDI
  • 8N0DV85EA-0191CDI vs 8N0QV01KH-0108CDI8
  • 8N0DV85EA-0191CDI vs 8N0QV01KH-0108CDI
  • 8N0DV85EA-0191CDI vs 8N0QV01KH-0098CDI8
  • 8N0DV85EA-0191CDI vs 8N0QV01KH-0098CDI
  • 8N0DV85EA-0191CDI vs 8N0QV01EH-0009CDI8
  • 8N0DV85EA-0191CDI vs 8N0QV01EH-0009CDI
  • 8N0DV85EA-0191CDI vs 8N0Q001KH-0208CDI8
  • 8N0DV85EA-0191CDI vs 8N0Q001KH-0208CDI
  • 8N0DV85EA-0191CDI vs 8N0Q001KH-0157CDI8
  • 8N0DV85EA-0191CDI vs 8N0Q001KH-0157CDI
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.