Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Specialized
/ Renesas Electronics 89HT0816PYABCG
89HT0816PYABCG
Obsolete
Interface - Specialized
Description:
IC INTFACE SPECIALIZED 196CABGA
Manufacturer:
Renesas Electronics
Datasheet:
89HT0816PYABCG Datasheet
History Price: Obsolete
In Stock: 12200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
89HT0816PYABCG Specification
Specification
Part No
89HT0816PYABCG
Category
Interface - Specialized
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Signal Retimer
Interface
I2C
Voltage - Supply
-
Package / Case
196-BGA
Supplier Device Package
196-CABGA (15x15)
Mounting Type
Surface Mount
89HT0816PYABCG Related Parts
89H12NT12G2ZAHLG8
Renesas Electronics
IC INTFACE SPECIALIZED 324FCBGA
89H12NT12G2ZAHLGI
Renesas Electronics
IC INTFACE SPECIALIZED 324FCBGA
89H12NT12G2ZAHLGI8
Renesas Electronics
IC INTFACE SPECIALIZED 324FCBGA
89H12NT12G2ZBHLG
Renesas Electronics
IC INTFACE SPECIALIZED 324FCBGA
89H12NT12G2ZBHLG8
Renesas Electronics
IC INTFACE SPECIALIZED 324FCBGA
89H12NT12G2ZBHLGI
Renesas Electronics
IC INTFACE SPECIALIZED 324FCBGA
89H12NT12G2ZBHLGI8
Renesas Electronics
IC INTFACE SPECIALIZED 324FCBGA
89H12NT12G2ZCHLG
Renesas Electronics
IC INTFACE SPECIALIZED 324FCBGA
89H12NT12G2ZCHLG8
Renesas Electronics
IC INTFACE SPECIALIZED 324FCBGA
89H12NT12G2ZCHLGI
Renesas Electronics
IC INTFACE SPECIALIZED 324FCBGA
89H12NT12G2ZCHLGI8
Renesas Electronics
IC INTFACE SPECIALIZED 324FCBGA
89H12T3BG2ZBBCG
Renesas Electronics
IC INTFACE SPECIALIZED 324CABGA
89HT0816PYABCG Compare Parts
89HT0816PYABCG vs 89HT0832PZCBLG
89HT0816PYABCG vs 89HT0832PGZCHLGI
89HT0816PYABCG vs 89HT0832PGZCHLG
89HT0816PYABCG vs 89HT0816PZABCI8
89HT0816PYABCG vs 89HT0816PZABCI
89HT0816PYABCG vs 89HT0816PZABCGI8
89HT0816PYABCG vs 89HT0816PZABCGI
89HT0816PYABCG vs 89HT0816PZABCG8
89HT0816PYABCG vs 89HT0816PZABCG
89HT0816PYABCG vs 89HT0816PZABC8
89HT0816PYABCG vs 89HT0816PZABC
89HT0816PYABCG vs 89HT0816PYDBCI8
89HT0816PYABCG vs 89HT0816PYDBCI
89HT0816PYABCG vs 89HT0816PYDBCGI8
89HT0816PYABCG vs 89HT0816PYDBCGI
89HT0816PYABCG vs 89HT0816PYDBCG8
89HT0816PYABCG vs 89HT0816PYDBCG
89HT0816PYABCG vs 89HT0816PYDBC8
89HT0816PYABCG vs 89HT0816PYDBC
89HT0816PYABCG vs 89HT0816PYBBCI8
89HT0816PYABCG vs 89HT0816PYBBCI
89HT0816PYABCG vs 89HT0816PYBBCG8
89HT0816PYABCG vs 89HT0816PYBBCG
89HT0816PYABCG vs 89HT0816PYBBC8
89HT0816PYABCG vs 89HT0816PYBBC
89HT0816PYABCG vs 89HT0816PYABCI8
89HT0816PYABCG vs 89HT0816PYABCI
89HT0816PYABCG vs 89HT0816PYABCGI8
89HT0816PYABCG vs 89HT0816PYABCGI
89HT0816PYABCG vs 89HT0816PYABCG8
89HT0816PYABCG vs 89HT0816PYABC8
89HT0816PYABCG vs 89HT0816PYABC
89HT0816PYABCG vs 89HT0816APZCBLGI
89HT0816PYABCG vs 89HT0816APZCBLG
89HT0816PYABCG vs 89HT0808PZAABI8
89HT0816PYABCG vs 89HT0808PZAABI
89HT0816PYABCG vs 89HT0808PZAABGI8
89HT0816PYABCG vs 89HT0808PZAABGI
89HT0816PYABCG vs 89HT0808PZAABG8
89HT0816PYABCG vs 89HT0808PZAABG
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you