89H24NT24G2ZAHLG8
89H24NT24G2ZAHLG8
Obsolete
Description:  IC INTFACE SPECIALIZED 324FCBGA
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 29300
89H24NT24G2ZAHLG8 Specification
Specification
Part No
89H24NT24G2ZAHLG8
Category
Interface - Specialized
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Switch Interfacing
Interface
PCI Express
Voltage - Supply
3.3V
Package / Case
324-BBGA, FCBGA
Supplier Device Package
324-FCBGA (19x19)
Mounting Type
Surface Mount
89H24NT24G2ZAHLG8 Related Parts
89H12NT12G2ZAHLG8
89H12NT12G2ZAHLG8
Renesas Electronics
IC INTFACE SPECIALIZED 324FCBGA
89H12NT12G2ZAHLGI
89H12NT12G2ZAHLGI
Renesas Electronics
IC INTFACE SPECIALIZED 324FCBGA
89H12NT12G2ZAHLGI8
89H12NT12G2ZAHLGI8
Renesas Electronics
IC INTFACE SPECIALIZED 324FCBGA
89H12NT12G2ZBHLG
89H12NT12G2ZBHLG
Renesas Electronics
IC INTFACE SPECIALIZED 324FCBGA
89H12NT12G2ZBHLG8
89H12NT12G2ZBHLG8
Renesas Electronics
IC INTFACE SPECIALIZED 324FCBGA
89H12NT12G2ZBHLGI
89H12NT12G2ZBHLGI
Renesas Electronics
IC INTFACE SPECIALIZED 324FCBGA
89H12NT12G2ZBHLGI8
89H12NT12G2ZBHLGI8
Renesas Electronics
IC INTFACE SPECIALIZED 324FCBGA
89H12NT12G2ZCHLG
89H12NT12G2ZCHLG
Renesas Electronics
IC INTFACE SPECIALIZED 324FCBGA
89H12NT12G2ZCHLG8
89H12NT12G2ZCHLG8
Renesas Electronics
IC INTFACE SPECIALIZED 324FCBGA
89H12NT12G2ZCHLGI
89H12NT12G2ZCHLGI
Renesas Electronics
IC INTFACE SPECIALIZED 324FCBGA
89H12NT12G2ZCHLGI8
89H12NT12G2ZCHLGI8
Renesas Electronics
IC INTFACE SPECIALIZED 324FCBGA
89H12T3BG2ZBBCG
89H12T3BG2ZBBCG
Renesas Electronics
IC INTFACE SPECIALIZED 324CABGA
89H24NT24G2ZAHLG8 Description
Introduction to Renesas Electronics 89H24NT24G2ZAHLG8

The Renesas Electronics 89H24NT24G2ZAHLG8 is a highly integrated microcontroller designed for various applications in automotive, industrial, and consumer electronics. This microcontroller is part of Renesas's extensive portfolio of solutions aimed at delivering high performance, low power consumption, and robust functionality. Its architecture is tailored to meet the demands of modern embedded systems, providing flexibility and efficiency for developers.

Key Specifications

- Core Architecture: The 89H24NT24G2ZAHLG8 is built on a 32-bit architecture that supports advanced processing capabilities. It features an efficient CPU core designed for high-speed operation while maintaining low power consumption.

- Clock Speed: This microcontroller operates at a maximum frequency of 48 MHz, enabling it to handle a variety of tasks efficiently while ensuring responsive performance in real-time applications.

- Flash Memory: The device includes 32 KB of Flash memory for program storage. This amount of memory is suitable for many embedded applications, allowing developers to store firmware and application code effectively.

- SRAM: It comes with 4 KB of SRAM, which provides sufficient space for temporary data storage during program execution. This memory capacity supports the requirements of typical embedded applications.

- Peripheral Interfaces: The 89H24NT24G2ZAHLG8 offers a rich set of peripheral interfaces that enhance its connectivity options:
- UART (Universal Asynchronous Receiver/Transmitter): For serial communication with other devices.
- SPI (Serial Peripheral Interface): Facilitating high-speed data transfer between the microcontroller and external components.
- I2C (Inter-Integrated Circuit): For connecting low-speed peripherals in multi-master configurations.

- Analog Features: The microcontroller integrates multiple analog-to-digital converters (ADCs), enabling it to process analog signals from sensors accurately. This feature is particularly useful in applications requiring sensor data acquisition.

- Timers and PWM: It includes several timers that support various timing functions such as pulse width modulation (PWM), input capture, and output compare functionalities. These timers are essential for precise control in motor drive applications and other timing-critical tasks.

- Power Management: Designed with energy efficiency in mind, the 89H24NT24G2ZAHLG8 supports multiple low-power modes that help reduce power consumption during idle periods or when performing less critical tasks. This feature is crucial for battery-operated devices.

- Operating Temperature Range: The device operates within a temperature range of -40°C to +85°C, making it suitable for use in harsh environmental conditions commonly found in automotive and industrial applications.

Applications

The Renesas 89H24NT24G2ZAHLG8 microcontroller is well-suited for a variety of applications:
- Automotive systems (e.g., body control modules)
- Industrial automation
- Consumer electronics
- Smart home devices
- Motor control systems

Its combination of performance, flexibility, and energy efficiency makes it an attractive option for engineers looking to develop reliable embedded solutions across different sectors.

Development Ecosystem

Renesas provides a comprehensive development ecosystem around the 89H24NT24G2ZAHLG8, including development boards, software libraries, and integrated development environments (IDEs). Tools such as the Renesas e² studio IDE support developers by offering an integrated environment for coding, debugging, and testing their applications. Additionally, extensive documentation and application notes are available to assist engineers throughout the development process.

In summary, the Renesas Electronics 89H24NT24G2ZAHLG8 microcontroller combines powerful specifications with robust features designed for diverse embedded applications. Its efficient architecture and wide array of peripherals make it an excellent choice for developers seeking innovative solutions in automotive and industrial domains.
89H24NT24G2ZAHLG8 Compare Parts
  • 89H24NT24G2ZAHLG8 vs 89HT0832PZCBLG
  • 89H24NT24G2ZAHLG8 vs 89HT0832PGZCHLGI
  • 89H24NT24G2ZAHLG8 vs 89HT0832PGZCHLG
  • 89H24NT24G2ZAHLG8 vs 89HT0816PZABCI8
  • 89H24NT24G2ZAHLG8 vs 89HT0816PZABCI
  • 89H24NT24G2ZAHLG8 vs 89HT0816PZABCGI8
  • 89H24NT24G2ZAHLG8 vs 89HT0816PZABCGI
  • 89H24NT24G2ZAHLG8 vs 89HT0816PZABCG8
  • 89H24NT24G2ZAHLG8 vs 89HT0816PZABCG
  • 89H24NT24G2ZAHLG8 vs 89HT0816PZABC8
  • 89H24NT24G2ZAHLG8 vs 89HT0816PZABC
  • 89H24NT24G2ZAHLG8 vs 89HT0816PYDBCI8
  • 89H24NT24G2ZAHLG8 vs 89HT0816PYDBCI
  • 89H24NT24G2ZAHLG8 vs 89HT0816PYDBCGI8
  • 89H24NT24G2ZAHLG8 vs 89HT0816PYDBCGI
  • 89H24NT24G2ZAHLG8 vs 89HT0816PYDBCG8
  • 89H24NT24G2ZAHLG8 vs 89HT0816PYDBCG
  • 89H24NT24G2ZAHLG8 vs 89HT0816PYDBC8
  • 89H24NT24G2ZAHLG8 vs 89HT0816PYDBC
  • 89H24NT24G2ZAHLG8 vs 89HT0816PYBBCI8
  • 89H24NT24G2ZAHLG8 vs 89HT0816PYBBCI
  • 89H24NT24G2ZAHLG8 vs 89HT0816PYBBCG8
  • 89H24NT24G2ZAHLG8 vs 89HT0816PYBBCG
  • 89H24NT24G2ZAHLG8 vs 89HT0816PYBBC8
  • 89H24NT24G2ZAHLG8 vs 89HT0816PYBBC
  • 89H24NT24G2ZAHLG8 vs 89HT0816PYABCI8
  • 89H24NT24G2ZAHLG8 vs 89HT0816PYABCI
  • 89H24NT24G2ZAHLG8 vs 89HT0816PYABCGI8
  • 89H24NT24G2ZAHLG8 vs 89HT0816PYABCGI
  • 89H24NT24G2ZAHLG8 vs 89HT0816PYABCG8
  • 89H24NT24G2ZAHLG8 vs 89HT0816PYABCG
  • 89H24NT24G2ZAHLG8 vs 89HT0816PYABC8
  • 89H24NT24G2ZAHLG8 vs 89HT0816PYABC
  • 89H24NT24G2ZAHLG8 vs 89HT0816APZCBLGI
  • 89H24NT24G2ZAHLG8 vs 89HT0816APZCBLG
  • 89H24NT24G2ZAHLG8 vs 89HT0808PZAABI8
  • 89H24NT24G2ZAHLG8 vs 89HT0808PZAABI
  • 89H24NT24G2ZAHLG8 vs 89HT0808PZAABGI8
  • 89H24NT24G2ZAHLG8 vs 89HT0808PZAABGI
  • 89H24NT24G2ZAHLG8 vs 89HT0808PZAABG8
  • Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.