☰
8714008DKILFT
8714008DKILFT
Obsolete
Description:  IC FEMTOCLOCK HCSL/MLVDS 56VFQFN
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 39040
8714008DKILFT Specification
Specification
Part No
8714008DKILFT
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
FemtoClock
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Ethernet, PCI Express (PCIe)
Input
HCSL, LVDS, LVHSTL, LVPECL, M-LVDS
Output
HCSL
Number of Circuits
1
Ratio - Input:Output
2:9
Differential - Input:Output
Yes/Yes
Frequency - Max
165MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
56-VFQFN Exposed Pad
Supplier Device Package
56-VFQFPN (8x8)
8714008DKILFT Related Parts
871004AGI-04LF
871004AGI-04LF
Renesas Electronics
IC JITTER ATTENUATOR 24-TSSOP
871004AGI-04LFT
871004AGI-04LFT
Renesas Electronics
IC JITTER ATTENUATOR 24-TSSOP
8714008DKILF
8714008DKILF
Renesas Electronics
IC FEMTOCLOCK HCSL/MLVDS 56VFQFN
871S1022EKLF
871S1022EKLF
Renesas Electronics
IC FEMTOCLOCK LVPE 32VFQFN
871S1022EKLF5
871S1022EKLF5
Renesas Electronics
IC FEMTOCLOCK
871S1022EKLFT
871S1022EKLFT
Renesas Electronics
IC FEMTOCLOCK LVPE 32VFQFN
8714008DKILFT Compare Parts
  • 8714008DKILFT vs 871S1022EKLF5
  • 8714008DKILFT vs 871S1022EKLF
  • 8714008DKILFT vs 8714008DKILF
  • 8714008DKILFT vs 871004AGI-04LFT
  • 8714008DKILFT vs 871004AGI-04LF
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend