☰
8701CYILF
8701CYILF
Obsolete
Description:  IC CLOCK GENERATOR 48TQFP
Manufacturer:  Renesas Electronics
Datasheet:   8701CYILF Datasheet
History Price: $19.55000
In Stock: 33640
8701CYILF Specification
Specification
Part No
8701CYILF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Generator, Fanout Distribution, Multiplexer
PLL
No
Input
LVCMOS, LVTTL
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
1:20
Differential - Input:Output
No/No
Frequency - Max
250MHz
Divider/Multiplier
Yes/No
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-TQFP (7x7)
8701CYILF Related Parts
87002AG-02LF
87002AG-02LF
Renesas Electronics
IC CLOCK GENERATOR 20TSSOP
87002AG-02LFT
87002AG-02LFT
Renesas Electronics
IC CLOCK GENERATOR 20TSSOP
87004AGILF
87004AGILF
Renesas Electronics
IC CLOCK GENERATOR 24TSSOP
87004AGILFT
87004AGILFT
Renesas Electronics
IC CLOCK GENERATOR 24TSSOP
87004AGLF
87004AGLF
Renesas Electronics
IC CLOCK GENERATOR 24TSSOP
87004AGLFT
87004AGLFT
Renesas Electronics
IC CLOCK GENERATOR 24TSSOP
87008AGILF
87008AGILF
Renesas Electronics
IC CLOCK GENERATOR 24TSSOP
87008AGILFT
87008AGILFT
Renesas Electronics
IC CLOCK GENERATOR 24TSSOP
87016AYILF
87016AYILF
Renesas Electronics
IC CLOCK GENERATOR 48TQFP
87016AYILFT
87016AYILFT
Renesas Electronics
IC CLOCK GENERATOR 48TQFP
87016AYLF
87016AYLF
Renesas Electronics
IC CLOCK GENERATOR 48TQFP
87016AYLFT
87016AYLFT
Renesas Electronics
IC CLOCK GENERATOR 48TQFP
8701CYILF Compare Parts
  • 8701CYILF vs 870931ARI-01LF
  • 8701CYILF vs 870919BVILFT
  • 8701CYILF vs 870919BVILF
  • 8701CYILF vs 870919BVI-01LFT
  • 8701CYILF vs 870919BVI-01LF
  • 8701CYILF vs 870919BRILFT
  • 8701CYILF vs 870919BRILF
  • 8701CYILF vs 870919BRI-01LFT
  • 8701CYILF vs 870919BRI-01LF
  • 8701CYILF vs 8705BYLFT
  • 8701CYILF vs 8705BYLF
  • 8701CYILF vs 8705BYILFT
  • 8701CYILF vs 8705BYILF
  • 8701CYILF vs 8702BYLFT
  • 8701CYILF vs 8702BYLF
  • 8701CYILF vs 87021AMILFT
  • 8701CYILF vs 87021AMILF
  • 8701CYILF vs 8701CYLFT
  • 8701CYILF vs 8701CYLF
  • 8701CYILF vs 8701CYILFT
  • 8701CYILF vs 8701AY-01LFT
  • 8701CYILF vs 8701AY-01LF
  • 8701CYILF vs 87016AYLFT
  • 8701CYILF vs 87016AYLF
  • 8701CYILF vs 87016AYILFT
  • 8701CYILF vs 87016AYILF
  • 8701CYILF vs 87008AGILFT
  • 8701CYILF vs 87008AGILF
  • 8701CYILF vs 87004AGLFT
  • 8701CYILF vs 87004AGLF
  • 8701CYILF vs 87004AGILFT
  • 8701CYILF vs 87004AGILF
  • 8701CYILF vs 87002AG-02LFT
  • 8701CYILF vs 87002AG-02LF
  • 8701CYILF vs 8701CYLF
  • 8701CYILF vs 87016AYLF/W
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend