Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics 8701AY-01LF
8701AY-01LF
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK GENERATOR 48TQFP
Manufacturer:
Renesas Electronics
Datasheet:
8701AY-01LF Datasheet
History Price: Obsolete
In Stock: 7120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
8701AY-01LF Specification
Specification
Part No
8701AY-01LF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Generator, Fanout Distribution, Multiplexer
PLL
No
Input
LVCMOS, LVTTL
Output
LVCMOS, LVTTL
Number of Circuits
1
Ratio - Input:Output
1:20
Differential - Input:Output
No/No
Frequency - Max
250MHz
Divider/Multiplier
Yes/No
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-TQFP (7x7)
8701AY-01LF PDF Datasheet
8701AY-01LF Datasheet
Click and Download: 8701AY-01LF Datasheet
8701AY-01LF Related Parts
87002AG-02LF
Renesas Electronics
IC CLOCK GENERATOR 20TSSOP
87002AG-02LFT
Renesas Electronics
IC CLOCK GENERATOR 20TSSOP
87004AGILF
Renesas Electronics
IC CLOCK GENERATOR 24TSSOP
87004AGILFT
Renesas Electronics
IC CLOCK GENERATOR 24TSSOP
87004AGLF
Renesas Electronics
IC CLOCK GENERATOR 24TSSOP
87004AGLFT
Renesas Electronics
IC CLOCK GENERATOR 24TSSOP
87008AGILF
Renesas Electronics
IC CLOCK GENERATOR 24TSSOP
87008AGILFT
Renesas Electronics
IC CLOCK GENERATOR 24TSSOP
87016AYILF
Renesas Electronics
IC CLOCK GENERATOR 48TQFP
87016AYILFT
Renesas Electronics
IC CLOCK GENERATOR 48TQFP
87016AYLF
Renesas Electronics
IC CLOCK GENERATOR 48TQFP
87016AYLFT
Renesas Electronics
IC CLOCK GENERATOR 48TQFP
8701AY-01LF Compare Parts
8701AY-01LF vs 870931ARI-01LF
8701AY-01LF vs 870919BVILFT
8701AY-01LF vs 870919BVILF
8701AY-01LF vs 870919BVI-01LFT
8701AY-01LF vs 870919BVI-01LF
8701AY-01LF vs 870919BRILFT
8701AY-01LF vs 870919BRILF
8701AY-01LF vs 870919BRI-01LFT
8701AY-01LF vs 870919BRI-01LF
8701AY-01LF vs 8705BYLFT
8701AY-01LF vs 8705BYLF
8701AY-01LF vs 8705BYILFT
8701AY-01LF vs 8705BYILF
8701AY-01LF vs 8702BYLFT
8701AY-01LF vs 8702BYLF
8701AY-01LF vs 87021AMILFT
8701AY-01LF vs 87021AMILF
8701AY-01LF vs 8701CYLFT
8701AY-01LF vs 8701CYLF
8701AY-01LF vs 8701CYILFT
8701AY-01LF vs 8701CYILF
8701AY-01LF vs 8701AY-01LFT
8701AY-01LF vs 87016AYLFT
8701AY-01LF vs 87016AYLF
8701AY-01LF vs 87016AYILFT
8701AY-01LF vs 87016AYILF
8701AY-01LF vs 87008AGILFT
8701AY-01LF vs 87008AGILF
8701AY-01LF vs 87004AGLFT
8701AY-01LF vs 87004AGLF
8701AY-01LF vs 87004AGILFT
8701AY-01LF vs 87004AGILF
8701AY-01LF vs 87002AG-02LFT
8701AY-01LF vs 87002AG-02LF
8701AY-01LF vs 8701CYLF
8701AY-01LF vs 87016AYLF/W
Customer Reviews
4.95 out of 5.00 stars from 105 customer reviews from all over the world
Kimberly Young
United States
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend