Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics 8546AG-01LF
8546AG-01LF
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 3:6 266MHZ 24TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
8546AG-01LF Datasheet
History Price: Obsolete
In Stock: 11755
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
8546AG-01LF Specification
Specification
Part No
8546AG-01LF
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
Ratio - Input:Output
3:6
Differential - Input:Output
Yes/Yes
Input
HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL, Crystal
Output
LVDS
Frequency - Max
266 MHz
Voltage - Supply
2.375V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
8546AG-01LF Related Parts
854058AGLF
Renesas Electronics
IC CLK MULTPX 8:1 2.5GHZ 24TSSOP
854058AGLFT
Renesas Electronics
IC CLK MULTPX 8:1 2.5GHZ 24TSSOP
85408BGILF
Renesas Electronics
IC CLK BUFFER 1:8 700MHZ 24TSSOP
85408BGILFT
Renesas Electronics
IC CLK BUFFER 1:8 700MHZ 24TSSOP
85408BGLF
Renesas Electronics
IC CLK BUFFER 1:8 700MHZ 24TSSOP
85408BGLFT
Renesas Electronics
IC CLK BUFFER 1:8 700MHZ 24TSSOP
854104AGILF
Renesas Electronics
IC CLK BUFFER 1:4 700MHZ 16TSSOP
854104AGILFT
Renesas Electronics
IC CLK BUFFER 1:4 700MHZ 16TSSOP
854104AGLF
Renesas Electronics
IC CLK BUFFER 1:4 700MHZ 16TSSOP
854104AGLFT
Renesas Electronics
IC CLK BUFFER 1:4 700MHZ 16TSSOP
854105AGILF
Renesas Electronics
IC CLK BUFFER 1:4 250MHZ 16TSSOP
854105AGILFT
Renesas Electronics
IC CLK BUFFER 1:4 250MHZ 16TSSOP
8546AG-01LF Compare Parts
8546AG-01LF vs 854S54AYI-08LFT
8546AG-01LF vs 854S54AYI-08LF
8546AG-01LF vs 854S204BGILFT
8546AG-01LF vs 854S204BGILF
8546AG-01LF vs 854S202AYILFT
8546AG-01LF vs 854S202AYILF
8546AG-01LF vs 854S058AGILFT
8546AG-01LF vs 854S058AGILF
8546AG-01LF vs 854S057BGILFT
8546AG-01LF vs 854S057BGILF
8546AG-01LF vs 854S057AGILFT
8546AG-01LF vs 854S057AGILF
8546AG-01LF vs 854S054AGILF
8546AG-01LF vs 854S036AKLFT
8546AG-01LF vs 854S036AKLF
8546AG-01LF vs 854S01AKILF
8546AG-01LF vs 854S015CKI-01LFT
8546AG-01LF vs 854S015CKI-01LF
8546AG-01LF vs 854S006AGILFT
8546AG-01LF vs 854S006AGILF
8546AG-01LF vs 8546AG-01LFT
8546AG-01LF vs 8545BGLFT
8546AG-01LF vs 8545BGLF
8546AG-01LF vs 8545BGILFT
8546AG-01LF vs 8545BGILF
8546AG-01LF vs 8545AGI-02LFT
8546AG-01LF vs 8545AGI-02LF
8546AG-01LF vs 8545AG-02LFT
8546AG-01LF vs 8545AG-02LF
8546AG-01LF vs 8545AG-01LFT
8546AG-01LF vs 8545AG-01LF
8546AG-01LF vs 8543BGLFT
8546AG-01LF vs 8543BGLF
8546AG-01LF vs 8543BGILFT
8546AG-01LF vs 8543BGILF
8546AG-01LF vs 8543AG-09LFT
8546AG-01LF vs 8543AG-09LF
8546AG-01LF vs 854210CYLFT
8546AG-01LF vs 85411AMLFT
8546AG-01LF vs 85411AMLF
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Jessica Young
United States
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!