Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics 853S54AKI-01LF
853S54AKI-01LF
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK MULTIPLX 3:3 16VFQFPN
Manufacturer:
Renesas Electronics
Datasheet:
853S54AKI-01LF Datasheet
History Price: $17.51000
In Stock: 26025
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
853S54AKI-01LF Specification
Specification
Part No
853S54AKI-01LF
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multiplexer
Number of Circuits
2
Ratio - Input:Output
3:3
Differential - Input:Output
Yes/Yes
Input
CML, LVDS, LVPECL
Output
LVPECL
Frequency - Max
2.5 GHz
Voltage - Supply
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-VFQFN Exposed Pad
Supplier Device Package
16-VFQFPN (3x3)
853S54AKI-01LF Related Parts
853016AMLF
Renesas Electronics
IC CLK BUFFER 1:2 3GHZ 8SOIC
853016AMLFT
Renesas Electronics
IC CLK BUFFER 1:2 3GHZ 8SOIC
85304AG-01LF
Renesas Electronics
IC CLK BUFFER 2:5 650MHZ 20TSSOP
85304AG-01LFT
Renesas Electronics
IC CLK BUFFER 2:5 650MHZ 20TSSOP
85304AGI-01LF
Renesas Electronics
IC CLK BUFFER 2:5 650MHZ 20TSSOP
85304AGI-01LFT
Renesas Electronics
IC CLK BUFFER 2:5 650MHZ 20TSSOP
853052AMLF
Renesas Electronics
IC CLK MULTIPLX 2:1 8SOIC
853052AMLFT
Renesas Electronics
IC CLK MULTIPLX 2:1 8SOIC
8530DY-01LF
Renesas Electronics
IC CLK BUF 1:16 500MHZ 48PTQFP
8530DY-01LFT
Renesas Electronics
IC CLK BUF 1:16 500MHZ 48PTQFP
8530DYI-01LF
Renesas Electronics
IC CLK BUF 1:16 500MHZ 48PTQFP
8530DYI-01LFT
Renesas Electronics
IC CLK BUF 1:16 500MHZ 48PTQFP
853S54AKI-01LF Compare Parts
853S54AKI-01LF vs 853S9252BKILF
853S54AKI-01LF vs 853S310CVILF
853S54AKI-01LF vs 853S202AYILFT
853S54AKI-01LF vs 853S202AYILF
853S54AKI-01LF vs 853S12AKILFT
853S54AKI-01LF vs 853S12AKILF
853S54AKI-01LF vs 853S111BYILFT
853S54AKI-01LF vs 853S111BYILF
853S54AKI-01LF vs 853S111BKILFT
853S54AKI-01LF vs 853S111BKILF
853S54AKI-01LF vs 853S111AYILF
853S54AKI-01LF vs 853S057AGILFT
853S54AKI-01LF vs 853S057AGILF
853S54AKI-01LF vs 853S031BYILFT
853S54AKI-01LF vs 853S031BYILF
853S54AKI-01LF vs 853S024AYLFT
853S54AKI-01LF vs 853S024AYLF
853S54AKI-01LF vs 853S01AKILF
853S54AKI-01LF vs 853S01AGILF
853S54AKI-01LF vs 853S014AGILFT
853S54AKI-01LF vs 853S014AGILF
853S54AKI-01LF vs 853S013AMILF
853S54AKI-01LF vs 853S012AKILFT
853S54AKI-01LF vs 853S012AKILF
853S54AKI-01LF vs 853S011CMILFT
853S54AKI-01LF vs 853S011CMILF
853S54AKI-01LF vs 853S011CGILFT
853S54AKI-01LF vs 853S011CGILF
853S54AKI-01LF vs 853S011BMILFT
853S54AKI-01LF vs 853S011BMILF
853S54AKI-01LF vs 853S011BGILFT
853S54AKI-01LF vs 853S011BGILF
853S54AKI-01LF vs 853S006AGILFT
853S54AKI-01LF vs 853S006AGILF
853S54AKI-01LF vs 8538BGI-26LFT
853S54AKI-01LF vs 8538BGI-26LF
853S54AKI-01LF vs 8538BG-31LFT
853S54AKI-01LF vs 8538BG-31LF
853S54AKI-01LF vs 8536CGI-33LFT
853S54AKI-01LF vs 8536CGI-33LF
Customer Reviews
4.95 out of 5.00 stars from 136 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time