Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics 85357AGI-01LF
85357AGI-01LF
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK MULTIPLX 4:1/2:1 20TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
85357AGI-01LF Datasheet
History Price: Obsolete
In Stock: 44080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
85357AGI-01LF Specification
Specification
Part No
85357AGI-01LF
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multiplexer
Number of Circuits
1
Ratio - Input:Output
4:1, 2:1
Differential - Input:Output
Yes/Yes
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
LVPECL
Frequency - Max
750 MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
85357AGI-01LF PDF Datasheet
85357AGI-01LF Datasheet
Click and Download: 85357AGI-01LF Datasheet
85357AGI-01LF Related Parts
853016AMLF
Renesas Electronics
IC CLK BUFFER 1:2 3GHZ 8SOIC
853016AMLFT
Renesas Electronics
IC CLK BUFFER 1:2 3GHZ 8SOIC
85304AG-01LF
Renesas Electronics
IC CLK BUFFER 2:5 650MHZ 20TSSOP
85304AG-01LFT
Renesas Electronics
IC CLK BUFFER 2:5 650MHZ 20TSSOP
85304AGI-01LF
Renesas Electronics
IC CLK BUFFER 2:5 650MHZ 20TSSOP
85304AGI-01LFT
Renesas Electronics
IC CLK BUFFER 2:5 650MHZ 20TSSOP
853052AMLF
Renesas Electronics
IC CLK MULTIPLX 2:1 8SOIC
853052AMLFT
Renesas Electronics
IC CLK MULTIPLX 2:1 8SOIC
8530DY-01LF
Renesas Electronics
IC CLK BUF 1:16 500MHZ 48PTQFP
8530DY-01LFT
Renesas Electronics
IC CLK BUF 1:16 500MHZ 48PTQFP
8530DYI-01LF
Renesas Electronics
IC CLK BUF 1:16 500MHZ 48PTQFP
8530DYI-01LFT
Renesas Electronics
IC CLK BUF 1:16 500MHZ 48PTQFP
85357AGI-01LF Compare Parts
85357AGI-01LF vs 853S9252BKILF
85357AGI-01LF vs 853S54AKI-01LF
85357AGI-01LF vs 853S310CVILF
85357AGI-01LF vs 853S202AYILFT
85357AGI-01LF vs 853S202AYILF
85357AGI-01LF vs 853S12AKILFT
85357AGI-01LF vs 853S12AKILF
85357AGI-01LF vs 853S111BYILFT
85357AGI-01LF vs 853S111BYILF
85357AGI-01LF vs 853S111BKILFT
85357AGI-01LF vs 853S111BKILF
85357AGI-01LF vs 853S111AYILF
85357AGI-01LF vs 853S057AGILFT
85357AGI-01LF vs 853S057AGILF
85357AGI-01LF vs 853S031BYILFT
85357AGI-01LF vs 853S031BYILF
85357AGI-01LF vs 853S024AYLFT
85357AGI-01LF vs 853S024AYLF
85357AGI-01LF vs 853S01AKILF
85357AGI-01LF vs 853S01AGILF
85357AGI-01LF vs 853S014AGILFT
85357AGI-01LF vs 853S014AGILF
85357AGI-01LF vs 853S013AMILF
85357AGI-01LF vs 853S012AKILFT
85357AGI-01LF vs 853S012AKILF
85357AGI-01LF vs 853S011CMILFT
85357AGI-01LF vs 853S011CMILF
85357AGI-01LF vs 853S011CGILFT
85357AGI-01LF vs 853S011CGILF
85357AGI-01LF vs 853S011BMILFT
85357AGI-01LF vs 853S011BMILF
85357AGI-01LF vs 853S011BGILFT
85357AGI-01LF vs 853S011BGILF
85357AGI-01LF vs 853S006AGILFT
85357AGI-01LF vs 853S006AGILF
85357AGI-01LF vs 8538BGI-26LFT
85357AGI-01LF vs 8538BGI-26LF
85357AGI-01LF vs 8538BG-31LFT
85357AGI-01LF vs 8538BG-31LF
85357AGI-01LF vs 8536CGI-33LFT
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****