Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics 85354AK-01LF
85354AK-01LF
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK MULTIPLX 2:1/1:2 16VFQFN
Manufacturer:
Renesas Electronics
Datasheet:
85354AK-01LF Datasheet
History Price: Obsolete
In Stock: 8410
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
85354AK-01LF Specification
Specification
Part No
85354AK-01LF
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multiplexer
Number of Circuits
2
Ratio - Input:Output
2:1, 1:2
Differential - Input:Output
Yes/Yes
Input
CML, LVDS, LVPECL
Output
LVPECL
Frequency - Max
2.5 GHz
Voltage - Supply
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-VFQFN Exposed Pad
Supplier Device Package
16-VFQFN (3x3)
85354AK-01LF PDF Datasheet
85354AK-01LF Datasheet
Click and Download: 85354AK-01LF Datasheet
85354AK-01LF Related Parts
853016AMLF
Renesas Electronics
IC CLK BUFFER 1:2 3GHZ 8SOIC
853016AMLFT
Renesas Electronics
IC CLK BUFFER 1:2 3GHZ 8SOIC
85304AG-01LF
Renesas Electronics
IC CLK BUFFER 2:5 650MHZ 20TSSOP
85304AG-01LFT
Renesas Electronics
IC CLK BUFFER 2:5 650MHZ 20TSSOP
85304AGI-01LF
Renesas Electronics
IC CLK BUFFER 2:5 650MHZ 20TSSOP
85304AGI-01LFT
Renesas Electronics
IC CLK BUFFER 2:5 650MHZ 20TSSOP
853052AMLF
Renesas Electronics
IC CLK MULTIPLX 2:1 8SOIC
853052AMLFT
Renesas Electronics
IC CLK MULTIPLX 2:1 8SOIC
8530DY-01LF
Renesas Electronics
IC CLK BUF 1:16 500MHZ 48PTQFP
8530DY-01LFT
Renesas Electronics
IC CLK BUF 1:16 500MHZ 48PTQFP
8530DYI-01LF
Renesas Electronics
IC CLK BUF 1:16 500MHZ 48PTQFP
8530DYI-01LFT
Renesas Electronics
IC CLK BUF 1:16 500MHZ 48PTQFP
85354AK-01LF Compare Parts
85354AK-01LF vs 853S9252BKILF
85354AK-01LF vs 853S54AKI-01LF
85354AK-01LF vs 853S310CVILF
85354AK-01LF vs 853S202AYILFT
85354AK-01LF vs 853S202AYILF
85354AK-01LF vs 853S12AKILFT
85354AK-01LF vs 853S12AKILF
85354AK-01LF vs 853S111BYILFT
85354AK-01LF vs 853S111BYILF
85354AK-01LF vs 853S111BKILFT
85354AK-01LF vs 853S111BKILF
85354AK-01LF vs 853S111AYILF
85354AK-01LF vs 853S057AGILFT
85354AK-01LF vs 853S057AGILF
85354AK-01LF vs 853S031BYILFT
85354AK-01LF vs 853S031BYILF
85354AK-01LF vs 853S024AYLFT
85354AK-01LF vs 853S024AYLF
85354AK-01LF vs 853S01AKILF
85354AK-01LF vs 853S01AGILF
85354AK-01LF vs 853S014AGILFT
85354AK-01LF vs 853S014AGILF
85354AK-01LF vs 853S013AMILF
85354AK-01LF vs 853S012AKILFT
85354AK-01LF vs 853S012AKILF
85354AK-01LF vs 853S011CMILFT
85354AK-01LF vs 853S011CMILF
85354AK-01LF vs 853S011CGILFT
85354AK-01LF vs 853S011CGILF
85354AK-01LF vs 853S011BMILFT
85354AK-01LF vs 853S011BMILF
85354AK-01LF vs 853S011BGILFT
85354AK-01LF vs 853S011BGILF
85354AK-01LF vs 853S006AGILFT
85354AK-01LF vs 853S006AGILF
85354AK-01LF vs 8538BGI-26LFT
85354AK-01LF vs 8538BGI-26LF
85354AK-01LF vs 8538BG-31LFT
85354AK-01LF vs 8538BG-31LF
85354AK-01LF vs 8536CGI-33LFT
Customer Reviews
4.95 out of 5.00 stars from 189 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****