☰
85314BMI-01LF
85314BMI-01LF
Active
Description:  IC CLK BUFFER 2:5 700MHZ 20SOIC
Manufacturer:  Renesas Electronics
History Price: $11.55000
In Stock: 45900
85314BMI-01LF Specification
Specification
Part No
85314BMI-01LF
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
Ratio - Input:Output
2:5
Differential - Input:Output
Yes/Yes
Input
HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
Output
LVPECL
Frequency - Max
700 MHz
Voltage - Supply
2.375V ~ 3.8V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
85314BMI-01LF Related Parts
853016AMLF
853016AMLF
Renesas Electronics
IC CLK BUFFER 1:2 3GHZ 8SOIC
853016AMLFT
853016AMLFT
Renesas Electronics
IC CLK BUFFER 1:2 3GHZ 8SOIC
85304AG-01LF
85304AG-01LF
Renesas Electronics
IC CLK BUFFER 2:5 650MHZ 20TSSOP
85304AG-01LFT
85304AG-01LFT
Renesas Electronics
IC CLK BUFFER 2:5 650MHZ 20TSSOP
85304AGI-01LF
85304AGI-01LF
Renesas Electronics
IC CLK BUFFER 2:5 650MHZ 20TSSOP
85304AGI-01LFT
85304AGI-01LFT
Renesas Electronics
IC CLK BUFFER 2:5 650MHZ 20TSSOP
853052AMLF
853052AMLF
Renesas Electronics
IC CLK MULTIPLX 2:1 8SOIC
853052AMLFT
853052AMLFT
Renesas Electronics
IC CLK MULTIPLX 2:1 8SOIC
8530DY-01LF
8530DY-01LF
Renesas Electronics
IC CLK BUF 1:16 500MHZ 48PTQFP
8530DY-01LFT
8530DY-01LFT
Renesas Electronics
IC CLK BUF 1:16 500MHZ 48PTQFP
8530DYI-01LF
8530DYI-01LF
Renesas Electronics
IC CLK BUF 1:16 500MHZ 48PTQFP
8530DYI-01LFT
8530DYI-01LFT
Renesas Electronics
IC CLK BUF 1:16 500MHZ 48PTQFP
85314BMI-01LF Compare Parts
  • 85314BMI-01LF vs 853S9252BKILF
  • 85314BMI-01LF vs 853S54AKI-01LF
  • 85314BMI-01LF vs 853S310CVILF
  • 85314BMI-01LF vs 853S202AYILFT
  • 85314BMI-01LF vs 853S202AYILF
  • 85314BMI-01LF vs 853S12AKILFT
  • 85314BMI-01LF vs 853S12AKILF
  • 85314BMI-01LF vs 853S111BYILFT
  • 85314BMI-01LF vs 853S111BYILF
  • 85314BMI-01LF vs 853S111BKILFT
  • 85314BMI-01LF vs 853S111BKILF
  • 85314BMI-01LF vs 853S111AYILF
  • 85314BMI-01LF vs 853S057AGILFT
  • 85314BMI-01LF vs 853S057AGILF
  • 85314BMI-01LF vs 853S031BYILFT
  • 85314BMI-01LF vs 853S031BYILF
  • 85314BMI-01LF vs 853S024AYLFT
  • 85314BMI-01LF vs 853S024AYLF
  • 85314BMI-01LF vs 853S01AKILF
  • 85314BMI-01LF vs 853S01AGILF
  • 85314BMI-01LF vs 853S014AGILFT
  • 85314BMI-01LF vs 853S014AGILF
  • 85314BMI-01LF vs 853S013AMILF
  • 85314BMI-01LF vs 853S012AKILFT
  • 85314BMI-01LF vs 853S012AKILF
  • 85314BMI-01LF vs 853S011CMILFT
  • 85314BMI-01LF vs 853S011CMILF
  • 85314BMI-01LF vs 853S011CGILFT
  • 85314BMI-01LF vs 853S011CGILF
  • 85314BMI-01LF vs 853S011BMILFT
  • 85314BMI-01LF vs 853S011BMILF
  • 85314BMI-01LF vs 853S011BGILFT
  • 85314BMI-01LF vs 853S011BGILF
  • 85314BMI-01LF vs 853S006AGILFT
  • 85314BMI-01LF vs 853S006AGILF
  • 85314BMI-01LF vs 8538BGI-26LFT
  • 85314BMI-01LF vs 8538BGI-26LF
  • 85314BMI-01LF vs 8538BG-31LFT
  • 85314BMI-01LF vs 8538BG-31LF
  • 85314BMI-01LF vs 8536CGI-33LFT
  • Customer Reviews
    4.95 out of 5.00 stars from 181 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****