Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics 85310AYI-01LF
85310AYI-01LF
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 2:10 700MHZ 32TQFP
Manufacturer:
Renesas Electronics
Datasheet:
85310AYI-01LF Datasheet
History Price: Obsolete
In Stock: 38685
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
85310AYI-01LF Specification
Specification
Part No
85310AYI-01LF
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
Ratio - Input:Output
2:10
Differential - Input:Output
Yes/Yes
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
ECL, LVPECL
Frequency - Max
700 MHz
Voltage - Supply
2.375V ~ 3.8V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-LQFP
Supplier Device Package
32-TQFP (7x7)
85310AYI-01LF Related Parts
853016AMLF
Renesas Electronics
IC CLK BUFFER 1:2 3GHZ 8SOIC
853016AMLFT
Renesas Electronics
IC CLK BUFFER 1:2 3GHZ 8SOIC
85304AG-01LF
Renesas Electronics
IC CLK BUFFER 2:5 650MHZ 20TSSOP
85304AG-01LFT
Renesas Electronics
IC CLK BUFFER 2:5 650MHZ 20TSSOP
85304AGI-01LF
Renesas Electronics
IC CLK BUFFER 2:5 650MHZ 20TSSOP
85304AGI-01LFT
Renesas Electronics
IC CLK BUFFER 2:5 650MHZ 20TSSOP
853052AMLF
Renesas Electronics
IC CLK MULTIPLX 2:1 8SOIC
853052AMLFT
Renesas Electronics
IC CLK MULTIPLX 2:1 8SOIC
8530DY-01LF
Renesas Electronics
IC CLK BUF 1:16 500MHZ 48PTQFP
8530DY-01LFT
Renesas Electronics
IC CLK BUF 1:16 500MHZ 48PTQFP
8530DYI-01LF
Renesas Electronics
IC CLK BUF 1:16 500MHZ 48PTQFP
8530DYI-01LFT
Renesas Electronics
IC CLK BUF 1:16 500MHZ 48PTQFP
85310AYI-01LF Compare Parts
85310AYI-01LF vs 853S9252BKILF
85310AYI-01LF vs 853S54AKI-01LF
85310AYI-01LF vs 853S310CVILF
85310AYI-01LF vs 853S202AYILFT
85310AYI-01LF vs 853S202AYILF
85310AYI-01LF vs 853S12AKILFT
85310AYI-01LF vs 853S12AKILF
85310AYI-01LF vs 853S111BYILFT
85310AYI-01LF vs 853S111BYILF
85310AYI-01LF vs 853S111BKILFT
85310AYI-01LF vs 853S111BKILF
85310AYI-01LF vs 853S111AYILF
85310AYI-01LF vs 853S057AGILFT
85310AYI-01LF vs 853S057AGILF
85310AYI-01LF vs 853S031BYILFT
85310AYI-01LF vs 853S031BYILF
85310AYI-01LF vs 853S024AYLFT
85310AYI-01LF vs 853S024AYLF
85310AYI-01LF vs 853S01AKILF
85310AYI-01LF vs 853S01AGILF
85310AYI-01LF vs 853S014AGILFT
85310AYI-01LF vs 853S014AGILF
85310AYI-01LF vs 853S013AMILF
85310AYI-01LF vs 853S012AKILFT
85310AYI-01LF vs 853S012AKILF
85310AYI-01LF vs 853S011CMILFT
85310AYI-01LF vs 853S011CMILF
85310AYI-01LF vs 853S011CGILFT
85310AYI-01LF vs 853S011CGILF
85310AYI-01LF vs 853S011BMILFT
85310AYI-01LF vs 853S011BMILF
85310AYI-01LF vs 853S011BGILFT
85310AYI-01LF vs 853S011BGILF
85310AYI-01LF vs 853S006AGILFT
85310AYI-01LF vs 853S006AGILF
85310AYI-01LF vs 8538BGI-26LFT
85310AYI-01LF vs 8538BGI-26LF
85310AYI-01LF vs 8538BG-31LFT
85310AYI-01LF vs 8538BG-31LF
85310AYI-01LF vs 8536CGI-33LFT
Customer Reviews
4.95 out of 5.00 stars from 184 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****