Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics 844002AGI-01LF
844002AGI-01LF
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC FREQ SYNTH 20TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
844002AGI-01LF Datasheet
History Price: Obsolete
In Stock: 30260
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
844002AGI-01LF Specification
Specification
Part No
844002AGI-01LF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
FemtoClock
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Frequency Synthesizer
PLL
Yes with Bypass
Input
Clock, Crystal
Output
LVDS
Number of Circuits
1
Ratio - Input:Output
2:2
Differential - Input:Output
No/Yes
Frequency - Max
170MHz
Divider/Multiplier
Yes/No
Voltage - Supply
2.375V ~ 2.625V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
844002AGI-01LF Related Parts
844002AG-01LF
Renesas Electronics
IC FREQ SYNTH 20TSSOP
844002AG-01LFT
Renesas Electronics
IC FREQ SYNTH 20TSSOP
844002AGI-01LFT
Renesas Electronics
IC FREQ SYNTH 20TSSOP
844002AGILF
Renesas Electronics
IC FREQ SYNTH 20TSSOP
844002AGILFT
Renesas Electronics
IC FREQ SYNTH 20TSSOP
844002AGLF
Renesas Electronics
IC FREQ SYNTH 20TSSOP
844002AGLFT
Renesas Electronics
IC FREQ SYNTH 20TSSOP
844003AGLF
Renesas Electronics
IC FREQ SYNTH 24TSSOP
844003AGLFT
Renesas Electronics
IC FREQ SYNTH 24TSSOP
844003AKI-04LF
Renesas Electronics
IC FREQ SYNTH 32VFQFPN
844003AKI-04LFT
Renesas Electronics
IC FREQ SYNTH 32VFQFPN
844003BG-01LF
Renesas Electronics
IC FREQ SYNTH 24TSSOP
844002AGI-01LF Compare Parts
844002AGI-01LF vs 844S42BKILF
844002AGI-01LF vs 844S259BKILFT
844002AGI-01LF vs 844S259BKILF
844002AGI-01LF vs 844S0258BK-07LFT
844002AGI-01LF vs 844S0258BK-07LF
844002AGI-01LF vs 844S012AKI-01LFT
844002AGI-01LF vs 844S012AKI-01LF
844002AGI-01LF vs 844N255AKILFT
844002AGI-01LF vs 844N255AKILF
844002AGI-01LF vs 844N234AKILFT
844002AGI-01LF vs 844N234AKILF
844002AGI-01LF vs 8442BYLFT
844002AGI-01LF vs 8442BYLF
844002AGI-01LF vs 8442BYILFT
844002AGI-01LF vs 8442BYILF
844002AGI-01LF vs 8442AKI-90LFT
844002AGI-01LF vs 8442AKI-90LF
844002AGI-01LF vs 844256DGLFT
844002AGI-01LF vs 844256DGLF
844002AGI-01LF vs 844256DGILFT
844002AGI-01LF vs 844256DGILF
844002AGI-01LF vs 844256BGLFT
844002AGI-01LF vs 844256BGLF
844002AGI-01LF vs 844256BGILFT
844002AGI-01LF vs 844256BGILF
844002AGI-01LF vs 844252AG-04LFT
844002AGI-01LF vs 844252AG-04LF
844002AGI-01LF vs 844246DGLFT
844002AGI-01LF vs 844246DGLF
844002AGI-01LF vs 844246DGILFT
844002AGI-01LF vs 844246DGILF
844002AGI-01LF vs 844244AGI-04LFT
844002AGI-01LF vs 844244AGI-04LF
844002AGI-01LF vs 844204AKI-245LFT
844002AGI-01LF vs 844204AKI-245LF
844002AGI-01LF vs 844204AK-245LFT
844002AGI-01LF vs 844204AK-245LF
844002AGI-01LF vs 8440259DK-45LFT
844002AGI-01LF vs 8440259DK-45LF
844002AGI-01LF vs 8440259DK-05LFT
Customer Reviews
4.95 out of 5.00 stars from 117 customer reviews from all over the world
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks