☰
84330CVIT
84330CVIT
Obsolete
Description:  IC CLK/FREQ SYNTH 28PLCC
Manufacturer:  Renesas Electronics
Datasheet:   84330CVIT Datasheet
History Price: Obsolete
In Stock: 22745
84330CVIT Specification
Specification
Part No
84330CVIT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock/Frequency Synthesizer
PLL
Yes
Input
Crystal
Output
LVPECL
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/Yes
Frequency - Max
720MHz
Divider/Multiplier
Yes/No
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
84330CVIT PDF Datasheet
84330CVIT Related Parts
8430002AYILF
8430002AYILF
Renesas Electronics
IC FREQ SYNTH 48TQFP
8430002AYILFT
8430002AYILFT
Renesas Electronics
IC FREQ SYNTH 48TQFP
8430002AYLF
8430002AYLF
Renesas Electronics
IC FREQ SYNTH 48TQFP
8430002AYLFT
8430002AYLFT
Renesas Electronics
IC FREQ SYNTH 48TQFP
843001AG-21LF
843001AG-21LF
Renesas Electronics
IC FREQ SYNTH 24TSSOP
843001AG-21LF-HT
843001AG-21LF-HT
Renesas Electronics
IC SYNTHESIZER LVPECL 24-TSSOP
843001AG-21LFT
843001AG-21LFT
Renesas Electronics
IC FREQ SYNTH 24TSSOP
843001AG-21LFT-HT
843001AG-21LFT-HT
Renesas Electronics
IC SYNTHESIZER LVPECL 24-TSSOP
843001AGI-22LF
843001AGI-22LF
Renesas Electronics
IC FREQ SYNTH 24TSSOP
843001AGI-22LFT
843001AGI-22LFT
Renesas Electronics
IC FREQ SYNTH 24TSSOP
843001AK-40LF
843001AK-40LF
Renesas Electronics
IC FREQ SYNTH 16VFQFPN
843001AK-40LFT
843001AK-40LFT
Renesas Electronics
IC FREQ SYNTH 16VFQFPN
84330CVIT Compare Parts
  • 84330CVIT vs 843S304BKI-100LF
  • 84330CVIT vs 843N571BKILFT
  • 84330CVIT vs 843N571BKILF
  • 84330CVIT vs 843N571AKILF
  • 84330CVIT vs 843N252GG-45LFT
  • 84330CVIT vs 843N252GG-45LF
  • 84330CVIT vs 843312AKLFT
  • 84330CVIT vs 843312AKLF
  • 84330CVIT vs 843312AKILFT
  • 84330CVIT vs 843312AKILF
  • 84330CVIT vs 84330CYLNT
  • 84330CVIT vs 84330CYLN
  • 84330CVIT vs 84330CYILFT
  • 84330CVIT vs 84330CYILF
  • 84330CVIT vs 84330CVT
  • 84330CVIT vs 84330CVLNT
  • 84330CVIT vs 84330CVLN
  • 84330CVIT vs 84330CVILFT
  • 84330CVIT vs 84330CVILF
  • 84330CVIT vs 84330CVI
  • 84330CVIT vs 84330CV-01T
  • 84330CVIT vs 84330CV-01LFT
  • 84330CVIT vs 84330CV-01LF
  • 84330CVIT vs 84330CV-01
  • 84330CVIT vs 84330CV
  • 84330CVIT vs 84330CM-01LFT
  • 84330CVIT vs 84330CM-01LF
  • 84330CVIT vs 84330BYLFT
  • 84330CVIT vs 84330BYLF
  • 84330CVIT vs 84330AV-02LFT
  • 84330CVIT vs 84330AV-02LF
  • 84330CVIT vs 8432DYI-101LFT
  • 84330CVIT vs 8432DYI-101LF
  • 84330CVIT vs 8432DY-101LFT
  • 84330CVIT vs 8432DY-101LF
  • 84330CVIT vs 8432CYI-51LFT
  • 84330CVIT vs 8432CYI-51LF
  • 84330CVIT vs 8432CY-51LFT
  • 84330CVIT vs 8432CY-51LF
  • 84330CVIT vs 8432CY-111LFT
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!