Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics 843031AGI-01LF
843031AGI-01LF
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK GENERATOR 8TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
843031AGI-01LF Datasheet
History Price: Active
In Stock: 49310
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
843031AGI-01LF Specification
Specification
Part No
843031AGI-01LF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
FemtoClock
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Generator
PLL
Yes
Input
Crystal
Output
LVPECL
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/Yes
Frequency - Max
340MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
2.375V ~ 2.625V, 3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-TSSOP
843031AGI-01LF Related Parts
8430002AYILF
Renesas Electronics
IC FREQ SYNTH 48TQFP
8430002AYILFT
Renesas Electronics
IC FREQ SYNTH 48TQFP
8430002AYLF
Renesas Electronics
IC FREQ SYNTH 48TQFP
8430002AYLFT
Renesas Electronics
IC FREQ SYNTH 48TQFP
843001AG-21LF
Renesas Electronics
IC FREQ SYNTH 24TSSOP
843001AG-21LF-HT
Renesas Electronics
IC SYNTHESIZER LVPECL 24-TSSOP
843001AG-21LFT
Renesas Electronics
IC FREQ SYNTH 24TSSOP
843001AG-21LFT-HT
Renesas Electronics
IC SYNTHESIZER LVPECL 24-TSSOP
843001AGI-22LF
Renesas Electronics
IC FREQ SYNTH 24TSSOP
843001AGI-22LFT
Renesas Electronics
IC FREQ SYNTH 24TSSOP
843001AK-40LF
Renesas Electronics
IC FREQ SYNTH 16VFQFPN
843001AK-40LFT
Renesas Electronics
IC FREQ SYNTH 16VFQFPN
843031AGI-01LF Compare Parts
843031AGI-01LF vs 843S304BKI-100LF
843031AGI-01LF vs 843N571BKILFT
843031AGI-01LF vs 843N571BKILF
843031AGI-01LF vs 843N571AKILF
843031AGI-01LF vs 843N252GG-45LFT
843031AGI-01LF vs 843N252GG-45LF
843031AGI-01LF vs 843312AKLFT
843031AGI-01LF vs 843312AKLF
843031AGI-01LF vs 843312AKILFT
843031AGI-01LF vs 843312AKILF
843031AGI-01LF vs 84330CYLNT
843031AGI-01LF vs 84330CYLN
843031AGI-01LF vs 84330CYILFT
843031AGI-01LF vs 84330CYILF
843031AGI-01LF vs 84330CVT
843031AGI-01LF vs 84330CVLNT
843031AGI-01LF vs 84330CVLN
843031AGI-01LF vs 84330CVIT
843031AGI-01LF vs 84330CVILFT
843031AGI-01LF vs 84330CVILF
843031AGI-01LF vs 84330CVI
843031AGI-01LF vs 84330CV-01T
843031AGI-01LF vs 84330CV-01LFT
843031AGI-01LF vs 84330CV-01LF
843031AGI-01LF vs 84330CV-01
843031AGI-01LF vs 84330CV
843031AGI-01LF vs 84330CM-01LFT
843031AGI-01LF vs 84330CM-01LF
843031AGI-01LF vs 84330BYLFT
843031AGI-01LF vs 84330BYLF
843031AGI-01LF vs 84330AV-02LFT
843031AGI-01LF vs 84330AV-02LF
843031AGI-01LF vs 8432DYI-101LFT
843031AGI-01LF vs 8432DYI-101LF
843031AGI-01LF vs 8432DY-101LFT
843031AGI-01LF vs 8432DY-101LF
843031AGI-01LF vs 8432CYI-51LFT
843031AGI-01LF vs 8432CYI-51LF
843031AGI-01LF vs 8432CY-51LFT
843031AGI-01LF vs 8432CY-51LF
Customer Reviews
4.95 out of 5.00 stars from 173 customer reviews from all over the world
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.