☰
841604AGI-01LF
841604AGI-01LF
Obsolete
Description:  IC CLOCK GENERATOR 28TSSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 13430
841604AGI-01LF Specification
Specification
Part No
841604AGI-01LF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
FemtoClock
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Generator, Fanout Distribution, Multiplexer
PLL
Yes with Bypass
Input
LVCMOS, LVTTL, Crystal
Output
HCSL
Number of Circuits
1
Ratio - Input:Output
2:4
Differential - Input:Output
No/Yes
Frequency - Max
125MHz
Divider/Multiplier
Yes/No
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.240", 6.10mm Width)
Supplier Device Package
28-TSSOP
841604AGI-01LF Related Parts
841202AK-245LF
841202AK-245LF
Renesas Electronics
IC CLK/FREQ SYNTH 32VFQFPN
841202AK-245LFT
841202AK-245LFT
Renesas Electronics
IC CLK/FREQ SYNTH 32VFQFPN
841202AKI-245LF
841202AKI-245LF
Renesas Electronics
IC CLK/FREQ SYNTH 32VFQFPN
841202AKI-245LFT
841202AKI-245LFT
Renesas Electronics
IC CLK/FREQ SYNTH 32VFQFPN
841202BK-245LF
841202BK-245LF
Renesas Electronics
IC CLOCK SYNTHESIZER 32-VFQFPN
841202BK-245LFT
841202BK-245LFT
Renesas Electronics
IC CLOCK SYNTHESIZER 32-VFQFPN
8413S08AKILFT
8413S08AKILFT
Renesas Electronics
IC CLOCK GENERATOR 56VFQFPN
8413S08BKILFT
8413S08BKILFT
Renesas Electronics
IC CLOCK GENERATOR 56VFQFPN
8413S12BKILF
8413S12BKILF
Renesas Electronics
IC CLOCK GENERATOR PLL 72VFQFN
8413S12BKILFT
8413S12BKILFT
Renesas Electronics
IC CLOCK GENERATOR PLL 72VFQFN
841608AKILF
841608AKILF
Renesas Electronics
IC CLOCK GENERATOR 32VFQFPN
841608AKILFT
841608AKILFT
Renesas Electronics
IC CLOCK GENERATOR 32VFQFPN
841604AGI-01LF Compare Parts
  • 841604AGI-01LF vs 841N4830BKILF
  • 841604AGI-01LF vs 841N254BKILFT
  • 841604AGI-01LF vs 841664ALMIT
  • 841604AGI-01LF vs 841664ALMI
  • 841604AGI-01LF vs 841608AKILFT
  • 841604AGI-01LF vs 841608AKILF
  • 841604AGI-01LF vs 8413S12BKILFT
  • 841604AGI-01LF vs 8413S12BKILF
  • 841604AGI-01LF vs 8413S08BKILFT
  • 841604AGI-01LF vs 8413S08AKILFT
  • 841604AGI-01LF vs 841202BK-245LFT
  • 841604AGI-01LF vs 841202BK-245LF
  • 841604AGI-01LF vs 841202AKI-245LFT
  • 841604AGI-01LF vs 841202AKI-245LF
  • 841604AGI-01LF vs 841202AK-245LFT
  • 841604AGI-01LF vs 841202AK-245LF
  • 841604AGI-01LF vs 841N4830AKILFT
  • 841604AGI-01LF vs 841N4830AKILF
  • 841604AGI-01LF vs 841N4830AKI-09LFT
  • 841604AGI-01LF vs 841N4830AKI-09LF
  • 841604AGI-01LF vs 841N251DY-01LFT
  • 841604AGI-01LF vs 841N251DY-01LF
  • 841604AGI-01LF vs 841N251CY-01LFT
  • 841604AGI-01LF vs 841654ALMILFT
  • 841604AGI-01LF vs 841654ALMILF
  • 841604AGI-01LF vs 841604ALMILFT
  • 841604AGI-01LF vs 841604ALMILF
  • 841604AGI-01LF vs 841604AGI-01LFT
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right