☰
8402AYLF
8402AYLF
Obsolete
Description:  IC FREQ SYNTH 32TQFP
Manufacturer:  Renesas Electronics
Datasheet:   8402AYLF Datasheet
History Price: Obsolete
In Stock: 4200
8402AYLF Specification
Specification
Part No
8402AYLF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Frequency Synthesizer
PLL
Yes with Bypass
Input
Crystal
Output
LVCMOS, LVTTL
Number of Circuits
1
Ratio - Input:Output
1:2
Differential - Input:Output
No/No
Frequency - Max
350MHz
Divider/Multiplier
Yes/No
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
32-LQFP
Supplier Device Package
32-TQFP (7x7)
8402AYLF Related Parts
840001AK-34LF
840001AK-34LF
Renesas Electronics
IC FREQ SYNTH 16VFQFPN
840001AK-34LFT
840001AK-34LFT
Renesas Electronics
IC FREQ SYNTH 16VFQFPN
840001AKI-34LF
840001AKI-34LF
Renesas Electronics
IC FREQ SYNTH 16VFQFPN
840001AKI-34LFT
840001AKI-34LFT
Renesas Electronics
IC FREQ SYNTH 16VFQFPN
840002AG-01LF
840002AG-01LF
Renesas Electronics
IC FREQ SYNTH 16TSSOP
840002AG-01LFT
840002AG-01LFT
Renesas Electronics
IC FREQ SYNTH 16TSSOP
840002AGI-01LF
840002AGI-01LF
Renesas Electronics
IC FREQ SYNTH 16TSSOP
840002AGI-01LFT
840002AGI-01LFT
Renesas Electronics
IC FREQ SYNTH 16TSSOP
840002AGILF
840002AGILF
Renesas Electronics
IC FREQ SYNTH 16TSSOP
840002AGILFT
840002AGILFT
Renesas Electronics
IC FREQ SYNTH 16TSSOP
840002AGLF
840002AGLF
Renesas Electronics
IC FREQ SYNTH 16TSSOP
840002AGLFT
840002AGLFT
Renesas Electronics
IC FREQ SYNTH 16TSSOP
8402AYLF Compare Parts
  • 8402AYLF vs 840S07BYILF
  • 8402AYLF vs 840NT4NLGI
  • 8402AYLF vs 840NT4-01NLGI8
  • 8402AYLF vs 840NT4-01NLGI
  • 8402AYLF vs 840N202CKI-000LFT
  • 8402AYLF vs 840N202CKI-000LF
  • 8402AYLF vs 840AM-275LFT
  • 8402AYLF vs 840AM-275LF
  • 8402AYLF vs 84068012A
  • 8402AYLF vs 840304BGILFT
  • 8402AYLF vs 840304BGILF
  • 8402AYLF vs 8402AYLFT
  • 8402AYLF vs 8402AYILFT
  • 8402AYLF vs 8402AYILF
  • 8402AYLF vs 8402AKLFT
  • 8402AYLF vs 8402AKLF
  • 8402AYLF vs 8402AKIT
  • 8402AYLF vs 8402AKILFT
  • 8402AYLF vs 8402AKILF
  • 8402AYLF vs 840272AGILF
  • 8402AYLF vs 840245AGILFT
  • 8402AYLF vs 840245AGILF
  • 8402AYLF vs 84021BYLFT
  • 8402AYLF vs 84021BYLF
  • 8402AYLF vs 84021AYLFT
  • 8402AYLF vs 84021AYLF
  • 8402AYLF vs 8402015AKILFT
  • 8402AYLF vs 8402015AKILF/W
  • 8402AYLF vs 8402015AKILF
  • 8402AYLF vs 8402010AKIT
  • 8402AYLF vs 8402010AKILFT
  • 8402AYLF vs 8402010AKILF
  • 8402AYLF vs 8402010AKI
  • 8402AYLF vs 840031AMILFT
  • 8402AYLF vs 840031AMILF
  • 8402AYLF vs 840024AGILFT
  • 8402AYLF vs 840024AGILF
  • 8402AYLF vs 840022AKI-02LFT
  • 8402AYLF vs 840022AKI-02LF
  • 8402AYLF vs 840022AGLFT
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect