☰
831724AKILFT
831724AKILFT
Obsolete
Description:  IC CLK BUF 2:4 350MHZ 32VFQFPN
Manufacturer:  Renesas Electronics
History Price: $17.00000
In Stock: 9520
831724AKILFT Specification
Specification
Part No
831724AKILFT
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
Ratio - Input:Output
2:4
Differential - Input:Output
Yes/Yes
Input
HCSL, LVDS, LVPECL
Output
HCSL
Frequency - Max
350 MHz
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-VFQFPN (5x5)
831724AKILFT Related Parts
83115BRILF
83115BRILF
Renesas Electronics
IC CLK BUFFER 1:16 200MHZ 28QSOP
83115BRILFT
83115BRILFT
Renesas Electronics
IC CLK BUFFER 1:16 200MHZ 28QSOP
83115BRLF
83115BRLF
Renesas Electronics
IC CLK BUFFER 1:16 200MHZ 28QSOP
83115BRLFT
83115BRLFT
Renesas Electronics
IC CLK BUFFER 1:16 200MHZ 28QSOP
8312AYILF
8312AYILF
Renesas Electronics
IC CLK BUFFER 1:12 250MHZ 32TQFP
8312AYILFT
8312AYILFT
Renesas Electronics
IC CLK BUFFER 1:12 250MHZ 32TQFP
8312AYLF
8312AYLF
Renesas Electronics
IC CLK BUFFER 1:12 250MHZ 32TQFP
8312AYLFT
8312AYLFT
Renesas Electronics
IC CLK BUFFER 1:12 250MHZ 32TQFP
8316AKLF
8316AKLF
Renesas Electronics
IC CLK BUF 1:16 150MHZ 32VFQFPN
8316AKLFT
8316AKLFT
Renesas Electronics
IC CLK BUF 1:16 150MHZ 32VFQFPN
831721AGILF
831721AGILF
Renesas Electronics
IC CLK MULTPX 2:1 700MHZ 16TSSOP
831721AGILFT
831721AGILFT
Renesas Electronics
IC CLK MULTPX 2:1 700MHZ 16TSSOP
831724AKILFT Compare Parts
  • 831724AKILFT vs 831752AGILF
  • 831724AKILFT vs 831742AGILF
  • 831724AKILFT vs 831724AKILF
  • 831724AKILFT vs 831721AGILFT
  • 831724AKILFT vs 831721AGILF
  • 831724AKILFT vs 8316AKLFT
  • 831724AKILFT vs 8316AKLF
  • 831724AKILFT vs 8312AYLFT
  • 831724AKILFT vs 8312AYLF
  • 831724AKILFT vs 8312AYILFT
  • 831724AKILFT vs 8312AYILF
  • 831724AKILFT vs 83115BRLFT
  • 831724AKILFT vs 83115BRLF
  • 831724AKILFT vs 83115BRILFT
  • 831724AKILFT vs 83115BRILF
  • 831724AKILFT vs 831742AGILFT
  • 831724AKILFT vs 831742AGILF
  • 831724AKILFT vs 831721AGILFT-TSW
  • 831724AKILFT vs 831721AGILF-TSW
  • 831724AKILFT vs 8312AYILF
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping